54H11DM
54H11DM
Active
Description:  AND GATE, TTL/H/L SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54H11DM Datasheet
History Price: $9.28000
In Stock: 17200
54H11DM vs 54H11FM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
AND Gate
Number of Circuits
3
3
Number of Inputs
3
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
48 mA
48 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
14-CFP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatPack