54LS125ALMQB
54LS125ALMQB
Active
Description:  BUS DRIVER, LS SERIES TTL
Manufacturer:  National Semiconductor
History Price: $3.14000
In Stock: 5200
54LS125ALMQB vs 54LS244LMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
4
2
Number of Bits per Element
1
4
Input Type
-
Schmitt Trigger
Output Type
3-State
Tri-State, Non-Inverted
Current - Output High, Low
2.6mA, -
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCCC (8.89x8.89)