54LS125ALMQB
54LS125ALMQB
Active
Description:  BUS DRIVER, LS SERIES TTL
Manufacturer:  National Semiconductor
History Price: $3.14000
In Stock: 5200
54LS125ALMQB Specification
Specification
Part No
54LS125ALMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
4
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
2.6mA, -
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
54LS125ALMQB PDF Datasheet
54LS125ALMQB Related Parts
54LCX245J-QML
54LCX245J-QML
National Semiconductor
IC TXRX NON-INVERT 3.6V 20CERDIP
54LS125AFMQB
54LS125AFMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS125ALM
54LS125ALM
National Semiconductor
BUS DRIVER, LS SERIES, 4 FUNC, 1
54LS126FM
54LS126FM
National Semiconductor
BUS DRIVER, 1 FUNC, 4 BIT, TRUE
54LS126FMQB
54LS126FMQB
National Semiconductor
IC BUFFER NON-INVERT 5.5V 14CFP
54LS240FMQB
54LS240FMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS240LMQB
54LS240LMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241DM
54LS241DM
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241DMQB
54LS241DMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241LMQB
54LS241LMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS243/BCA
54LS243/BCA
Rochester Electronics
DUAL MARKED (M38510/32802BCA)
54LS244FMQB
54LS244FMQB
National Semiconductor
IC BUFF NON-INVERT 5.5V 20CFLTPK
54LS125ALMQB Compare Parts
  • 54LS125ALMQB vs 54LS368ADM
  • 54LS125ALMQB vs 54LS367FM
  • 54LS125ALMQB vs 54LS367DM
  • 54LS125ALMQB vs 54LS367AFMQB
  • 54LS125ALMQB vs 54LS367AFM
  • 54LS125ALMQB vs 54LS367ADMQB
  • 54LS125ALMQB vs 54LS367ADM
  • 54LS125ALMQB vs 54LS366AFMQB
  • 54LS125ALMQB vs 54LS366ADMQB
  • 54LS125ALMQB vs 54LS365ALMQB
  • 54LS125ALMQB vs 54LS365AFMQB
  • 54LS125ALMQB vs 54LS365ADM
  • 54LS125ALMQB vs 54LS28/BCA
  • 54LS125ALMQB vs 54LS245LMQB
  • 54LS125ALMQB vs 54LS245DMQB
  • 54LS125ALMQB vs 54LS244LMQB
  • 54LS125ALMQB vs 54LS244FMQB
  • 54LS125ALMQB vs 54LS243/BCA
  • 54LS125ALMQB vs 54LS241LMQB
  • 54LS125ALMQB vs 54LS241DMQB
  • 54LS125ALMQB vs 54LS241DM
  • 54LS125ALMQB vs 54LS240LMQB
  • 54LS125ALMQB vs 54LS240FMQB
  • 54LS125ALMQB vs 54LS126FMQB
  • 54LS125ALMQB vs 54LS126FM
  • 54LS125ALMQB vs 54LS125ALM
  • 54LS125ALMQB vs 54LS125AFMQB
  • 54LS125ALMQB vs 54LCX245J-QML
  • 54LS125ALMQB vs 54LS646JT/B
  • 54LS125ALMQB vs 54LS641J
  • 54LS125ALMQB vs 54LS54/SDA
  • 54LS125ALMQB vs 54LS54/BCA
  • 54LS125ALMQB vs 54LS368FM
  • 54LS125ALMQB vs 54LS366ALM
  • 54LS125ALMQB vs 54LS244 L2
  • 54LS125ALMQB vs 54LS126A/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.