54LS194ALM
54LS194ALM
Active
Description:  PARALLEL IN PARALLEL OUT, LS SER
Manufacturer:  National Semiconductor
Datasheet:   54LS194ALM Datasheet
History Price: $1.34000
In Stock: 16400
54LS194ALM vs 54LS74LMQB
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
20 MHz
Max Propagation Delay @ V, Max CL
-
35ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
4mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
8 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC