54LS74LMQB
54LS74LMQB
Active
Description:  D FLIP-FLOP, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS74LMQB Datasheet
History Price: $4.44000
In Stock: 46000
54LS74LMQB Specification
Specification
Part No
54LS74LMQB
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
20 MHz
Max Propagation Delay @ V, Max CL
35ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
4mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
Package / Case
20-CLCC
54LS74LMQB PDF Datasheet
54LS74LMQB Related Parts
54LS107A/BCA
54LS107A/BCA
Rochester Electronics
DUAL MARKED (M38510/30108BCA)
54LS109DM
54LS109DM
National Semiconductor
J-K FLIP-FLOP
54LS109DMQB
54LS109DMQB
National Semiconductor
J-K FLIP-FLOP
54LS112DM
54LS112DM
National Semiconductor
J-K FLIP-FLOP
54LS112FM
54LS112FM
National Semiconductor
J-K FLIP-FLOP
54LS112LM
54LS112LM
National Semiconductor
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
54LS112LMQB
54LS112LMQB
National Semiconductor
J-K FLIP-FLOP
54LS113A/BCA
54LS113A/BCA
Rochester Electronics
DUAL MARKED (M38510/30104BCA)
54LS113FMQB
54LS113FMQB
National Semiconductor
J-K FLIP-FLOP
54LS173DM
54LS173DM
National Semiconductor
JBAR-KBAR FLIP-FLOP, 4 FUNC, POS
54LS173FM
54LS173FM
National Semiconductor
JBAR-KBAR FLIP-FLOP, 4 FUNC, POS
54LS173FMQB
54LS173FMQB
National Semiconductor
D FLIP-FLOP, LS SERIES
54LS74LMQB Compare Parts
  • 54LS74LMQB vs 54LS379LMQB
  • 54LS74LMQB vs 54LS379FMQB
  • 54LS74LMQB vs 54LS379FM
  • 54LS74LMQB vs 54LS379DMQB
  • 54LS74LMQB vs 54LS379DM
  • 54LS74LMQB vs 54LS378FMQB
  • 54LS74LMQB vs 54LS377LMQB
  • 54LS74LMQB vs 54LS377LM
  • 54LS74LMQB vs 54LS377FMQB
  • 54LS74LMQB vs 54LS377FM
  • 54LS74LMQB vs 54LS374LMQB
  • 54LS74LMQB vs 54LS374FMQB
  • 54LS74LMQB vs 54LS273FMQB
  • 54LS74LMQB vs 54LS175LMQB
  • 54LS74LMQB vs 54LS175FMQB
  • 54LS74LMQB vs 54LS174LMQB
  • 54LS74LMQB vs 54LS174DM
  • 54LS74LMQB vs 54LS173FMQB
  • 54LS74LMQB vs 54LS173FM
  • 54LS74LMQB vs 54LS173DM
  • 54LS74LMQB vs 54LS113FMQB
  • 54LS74LMQB vs 54LS113A/BCA
  • 54LS74LMQB vs 54LS112LMQB
  • 54LS74LMQB vs 54LS112LM
  • 54LS74LMQB vs 54LS112FM
  • 54LS74LMQB vs 54LS112DM
  • 54LS74LMQB vs 54LS109DMQB
  • 54LS74LMQB vs 54LS109DM
  • 54LS74LMQB vs 54LS107A/BCA
  • 54LS74LMQB vs 54LS95BJ
  • 54LS74LMQB vs 54LS194ALM
  • 54LS74LMQB vs 54LS175W/883
  • 54LS74LMQB vs 54LS175LM
  • 54LS74LMQB vs 54LS175FM
  • 54LS74LMQB vs 54LS174LM
  • 54LS74LMQB vs 54LS113FM/B
  • 54LS74LMQB vs 54L74W/B
  • 54LS74LMQB vs 54L74/SCA
  • 54LS74LMQB vs 54L74/BDA
  • 54LS74LMQB vs 54L74/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!