54LS244FMQB
54LS244FMQB
Active
Description:  IC BUFF NON-INVERT 5.5V 20CFLTPK
Manufacturer:  National Semiconductor
Datasheet:   54LS244FMQB Datasheet
History Price: $3.55000
In Stock: 35600
54LS244FMQB vs 54LS368ADM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
2
Number of Bits per Element
4
2, 4
Input Type
Schmitt Trigger
-
Output Type
Tri-State, Non-Inverted
3-State
Current - Output High, Low
12mA, 12mA
1mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CFlatPack
16-CDIP