54LS244FMQB
54LS244FMQB
Active
Description:  IC BUFF NON-INVERT 5.5V 20CFLTPK
Manufacturer:  National Semiconductor
Datasheet:   54LS244FMQB Datasheet
History Price: $3.55000
In Stock: 35600
54LS244FMQB Specification
Specification
Part No
54LS244FMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
Schmitt Trigger
Output Type
Tri-State, Non-Inverted
Current - Output High, Low
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-CFlatpack
Supplier Device Package
20-CFlatPack
54LS244FMQB PDF Datasheet
54LS244FMQB Related Parts
54LCX245J-QML
54LCX245J-QML
National Semiconductor
IC TXRX NON-INVERT 3.6V 20CERDIP
54LS125AFMQB
54LS125AFMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS125ALM
54LS125ALM
National Semiconductor
BUS DRIVER, LS SERIES, 4 FUNC, 1
54LS125ALMQB
54LS125ALMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS126FM
54LS126FM
National Semiconductor
BUS DRIVER, 1 FUNC, 4 BIT, TRUE
54LS126FMQB
54LS126FMQB
National Semiconductor
IC BUFFER NON-INVERT 5.5V 14CFP
54LS240FMQB
54LS240FMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS240LMQB
54LS240LMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241DM
54LS241DM
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241DMQB
54LS241DMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241LMQB
54LS241LMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS243/BCA
54LS243/BCA
Rochester Electronics
DUAL MARKED (M38510/32802BCA)
54LS244FMQB Compare Parts
  • 54LS244FMQB vs 54LS368ADM
  • 54LS244FMQB vs 54LS367FM
  • 54LS244FMQB vs 54LS367DM
  • 54LS244FMQB vs 54LS367AFMQB
  • 54LS244FMQB vs 54LS367AFM
  • 54LS244FMQB vs 54LS367ADMQB
  • 54LS244FMQB vs 54LS367ADM
  • 54LS244FMQB vs 54LS366AFMQB
  • 54LS244FMQB vs 54LS366ADMQB
  • 54LS244FMQB vs 54LS365ALMQB
  • 54LS244FMQB vs 54LS365AFMQB
  • 54LS244FMQB vs 54LS365ADM
  • 54LS244FMQB vs 54LS28/BCA
  • 54LS244FMQB vs 54LS245LMQB
  • 54LS244FMQB vs 54LS245DMQB
  • 54LS244FMQB vs 54LS244LMQB
  • 54LS244FMQB vs 54LS243/BCA
  • 54LS244FMQB vs 54LS241LMQB
  • 54LS244FMQB vs 54LS241DMQB
  • 54LS244FMQB vs 54LS241DM
  • 54LS244FMQB vs 54LS240LMQB
  • 54LS244FMQB vs 54LS240FMQB
  • 54LS244FMQB vs 54LS126FMQB
  • 54LS244FMQB vs 54LS126FM
  • 54LS244FMQB vs 54LS125ALMQB
  • 54LS244FMQB vs 54LS125ALM
  • 54LS244FMQB vs 54LS125AFMQB
  • 54LS244FMQB vs 54LCX245J-QML
  • 54LS244FMQB vs 54LS646JT/B
  • 54LS244FMQB vs 54LS641J
  • 54LS244FMQB vs 54LS54/SDA
  • 54LS244FMQB vs 54LS54/BCA
  • 54LS244FMQB vs 54LS368FM
  • 54LS244FMQB vs 54LS366ALM
  • 54LS244FMQB vs 54LS244 L2
  • 54LS244FMQB vs 54LS126A/BCA
  • 54LS244FMQB FAQ
    Q1: What is the National Semiconductor 54LS244FMQB?
    A: The National Semiconductor 54LS244FMQB is an octal buffer/line driver with 3-state outputs. It is part of the 54LS logic family, designed for use in high-speed digital circuits that require driving multiple lines with minimal delays.

    Q2: What is the operating voltage range of the National Semiconductor 54LS244FMQB?
    A: The 54LS244FMQB operates within a supply voltage range of 4.5V to 5.5V, making it suitable for standard 5V logic systems.

    Q3: How many channels does the National Semiconductor 54LS244FMQB have?
    A: The 54LS244FMQB features 8 channels (or 8-bit data), making it an octal buffer that can drive multiple data lines simultaneously in parallel.

    Q4: What is the logic family of the National Semiconductor 54LS244FMQB?
    A: The 54LS244FMQB is part of the LS (Low Power Schottky) logic family, offering lower power consumption while maintaining high-speed operation.

    Q5: What is the maximum input voltage for the National Semiconductor 54LS244FMQB?
    A: The maximum input voltage for the 54LS244FMQB is typically 5.5V, which ensures compatibility with the standard TTL logic levels.

    Q6: What is the output current rating for the National Semiconductor 54LS244FMQB?
    A: The 54LS244FMQB is capable of sourcing and sinking a maximum output current of 24mA, ensuring it can drive standard TTL loads.

    Q7: What is the maximum propagation delay for the National Semiconductor 54LS244FMQB?
    A: The maximum propagation delay for the 54LS244FMQB is typically 14ns at Vcc = 5V, providing fast switching performance suitable for high-speed applications.

    Q8: What is the function of the 3-state outputs on the National Semiconductor 54LS244FMQB?
    A: The 3-state outputs of the 54LS244FMQB allow the device to either drive the output line, output a high impedance (Hi-Z) state, or output a low state, making it ideal for bus systems where multiple devices share a common line.

    Q9: What is the input logic voltage threshold for the National Semiconductor 54LS244FMQB?
    A: The input logic voltage threshold for the 54LS244FMQB is typically 2V for a logical high level, and 0.8V for a logical low level, compatible with TTL logic inputs.

    Q10: What is the power dissipation of the National Semiconductor 54LS244FMQB?
    A: The typical power dissipation of the 54LS244FMQB is 20mW at Vcc = 5V, making it a low-power device suitable for energy-sensitive applications.

    Q11: Is the National Semiconductor 54LS244FMQB compatible with CMOS logic levels?
    A: While the 54LS244FMQB is designed for TTL logic levels, it can be used with CMOS logic systems, but it is optimized for use with TTL inputs and outputs.

    Q12: What is the operating temperature range of the National Semiconductor 54LS244FMQB?
    A: The 54LS244FMQB is rated for an industrial temperature range of -55°C to +125°C, ensuring reliable operation in harsh environments.

    Q13: What is the function of the enable pins on the National Semiconductor 54LS244FMQB?
    A: The enable pins (G1 and G2) of the 54LS244FMQB control the 3-state output functionality. When enabled, the device outputs the logic levels; when disabled, the outputs enter the high impedance (Hi-Z) state.

    Q14: Can the National Semiconductor 54LS244FMQB be used in high-speed data bus systems?
    A: Yes, the 54LS244FMQB is designed to be used in high-speed data bus systems, where multiple devices share common lines. Its 3-state outputs make it ideal for such applications, allowing selective driving of data lines.

    Q15: What is the input hysteresis for the National Semiconductor 54LS244FMQB?
    A: The input hysteresis of the 54LS244FMQB is typically 100mV, which helps to reduce noise susceptibility and ensures reliable operation of the inputs in noisy environments.

    Q16: How does the National Semiconductor 54LS244FMQB handle static discharge?
    A: The 54LS244FMQB is designed with ESD protection circuitry to handle typical static discharge levels, providing increased reliability and durability in systems prone to electrostatic discharge.

    Q17: What are the applications of the National Semiconductor 54LS244FMQB?
    A: The 54LS244FMQB is used in a variety of applications, including data buses, memory buffers, address decoders, and other digital systems requiring line driving and 3-state control.

    Q18: Does the National Semiconductor 54LS244FMQB have any internal pull-up or pull-down resistors?
    A: No, the 54LS244FMQB does not have internal pull-up or pull-down resistors. External resistors are required if such functionality is needed for the specific application.

    Q19: Can the National Semiconductor 54LS244FMQB be used for driving LED displays?
    A: Yes, the 54LS244FMQB can be used for driving LED displays in situations where multiple segments or rows need to be controlled independently, thanks to its 3-state output capability.

    Q20: What is the package type of the National Semiconductor 54LS244FMQB?
    A: The 54LS244FMQB is available in a 20-pin flat package (FMQB), which is suitable for mounting on PCBs in space-constrained applications requiring reliable electrical connections.
    Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.