54LS279DM
54LS279DM
Active
Description:  R-S LATCH 1-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS279DM Datasheet
History Price: $0.90000
In Stock: 22400
54LS279DM vs 54LS375DMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
S-R Latch
D-Type Transparent Latch
Circuit
1:1
2:2
Output Type
Standard
Complementary
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
4
2
Delay Time - Propagation
27ns @ 5V, 15pF
30ns @ 5V, 15pF
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP