54LS375DMQB
54LS375DMQB
Active
Description:  D LATCH, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS375DMQB Datasheet
History Price: Active
In Stock: 39700
54LS375DMQB Specification
Specification
Part No
54LS375DMQB
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
2:2
Output Type
Complementary
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
2
Delay Time - Propagation
30ns @ 5V, 15pF
Current - Output High, Low
400μA, 4mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
54LS375DMQB PDF Datasheet
54LS375DMQB Related Parts
54LS256DM
54LS256DM
Rochester Electronics
D LATCH, 2 FUNC, 4 BIT, TTL, CDI
54LS259B/BEA
54LS259B/BEA
Rochester Electronics
DUAL MARKED (M38510/31605BEA)
54LS259DM
54LS259DM
National Semiconductor
D LATCH, 1-FUNC, 8-BIT, TTL
54LS259DMQB
54LS259DMQB
National Semiconductor
D LATCH, LS SERIES TTL
54LS259FMQB
54LS259FMQB
National Semiconductor
D LATCH, LS SERIES TTL
54LS259LM
54LS259LM
National Semiconductor
D LATCH, LS SERIES, 1 FUNC, LOW
54LS259LMQB
54LS259LMQB
National Semiconductor
D LATCH, LS SERIES TTL
54LS279DM
54LS279DM
National Semiconductor
R-S LATCH 1-BIT, TTL
54LS279FMQB
54LS279FMQB
National Semiconductor
R-S LATCH 1-BIT, TTL
54LS279LMQB
54LS279LMQB
National Semiconductor
R-S LATCH 1-BIT, TTL
54LS375FMQB
54LS375FMQB
National Semiconductor
D LATCH, LS SERIES TTL
54LS259FM
54LS259FM
National Semiconductor
D LATCH, 1-FUNC, 8-BIT, TTL
54LS375DMQB Compare Parts
  • 54LS375DMQB vs 54LS279LMQB
  • 54LS375DMQB vs 54LS279FMQB
  • 54LS375DMQB vs 54LS279DM
  • 54LS375DMQB vs 54LS259LMQB
  • 54LS375DMQB vs 54LS259LM
  • 54LS375DMQB vs 54LS259FMQB
  • 54LS375DMQB vs 54LS259DMQB
  • 54LS375DMQB vs 54LS259DM
  • 54LS375DMQB vs 54LS259B/BEA
  • 54LS375DMQB vs 54LS256DM
  • 54LS375DMQB vs 54LS279DM/B
  • 54LS375DMQB vs 54LS259FM
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.