54LS375DMQB
54LS375DMQB
Active
Description:  D LATCH, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS375DMQB Datasheet
History Price: Active
In Stock: 38000
54LS375DMQB vs 54LS259FM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
2:2
1:8
Output Type
Complementary
Standard
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
2
1
Delay Time - Propagation
30ns @ 5V, 15pF
30ns @ 5V, 15pF
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
16-CDIP
16-CFlatPack