54S132DM
54S132DM
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S132DM Datasheet
History Price: $1.35000
In Stock: 36800
54S132DM vs 54S140DM
Part No
Series
54S
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
68 mA
44 mA
Current - Output High, Low
1mA, 20mA
3mA, 60mA
Input Logic Level - Low
1.4V
0.8V
Input Logic Level - High
1.9V
2V
Max Propagation Delay @ V, Max CL
13ns @ 5V, 15pF
9ns @ 5V, 150pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)