Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54S140DM
54S140DM
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL
Manufacturer:
National Semiconductor
Datasheet:
54S140DM Datasheet
History Price: $0.72000
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54S140DM Specification
Specification
Part No
54S140DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
74S
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
44 mA
Current - Output High, Low
3mA, 60mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 150pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54S140DM PDF Datasheet
54S140DM Datasheet
Click and Download: 54S140DM Datasheet
54S140DM Related Parts
54S00DM
National Semiconductor
NAND GATE, TTL
54S00FM
National Semiconductor
NAND GATE, TTL
54S02DM
National Semiconductor
NOR GATE, TTL
54S02FM
National Semiconductor
NOR GATE, TTL
54S04DM
National Semiconductor
INVERTER, S SERIES
54S05DM
National Semiconductor
INVERTER, TTL
54S05FM
National Semiconductor
INVERTER, TTL
54S08L1M
National Semiconductor
AND GATE, TTL
54S09DM
National Semiconductor
AND GATE, TTL
54S10FM
National Semiconductor
NAND GATE, TTL
54S11DM
National Semiconductor
AND GATE, LS SERIES
54S132DM
National Semiconductor
NAND GATE, TTL
54S140DM Compare Parts
54S140DM vs 54S86DM
54S140DM vs 54S40FM
54S140DM vs 54S40DM
54S140DM vs 54S40/BCA
54S140DM vs 54S32L2
54S140DM vs 54S32FM
54S140DM vs 54S32DM
54S140DM vs 54S30DM
54S140DM vs 54S30/BCA
54S140DM vs 54S22FM
54S140DM vs 54S22FK/B
54S140DM vs 54S22DM
54S140DM vs 54S20FM
54S140DM vs 54S20DM
54S140DM vs 54S15DM
54S140DM vs 54S15/BCA
54S140DM vs 54S140FM
54S140DM vs 54S134FM
54S140DM vs 54S134DM
54S140DM vs 54S133FM
54S140DM vs 54S133DM
54S140DM vs 54S133/BEA
54S140DM vs 54S132DM
54S140DM vs 54S11DM
54S140DM vs 54S10FM
54S140DM vs 54S09DM
54S140DM vs 54S08L1M
54S140DM vs 54S05FM
54S140DM vs 54S05DM
54S140DM vs 54S04DM
54S140DM vs 54S02FM
54S140DM vs 54S02DM
54S140DM vs 54S00FM
54S140DM vs 54S00DM
54S140DM vs 54S64LM
54S140DM vs 54S51LM
54S140DM vs 54S32L2M
54S140DM vs 54S30FM
54S140DM vs 54S260LM
54S140DM vs 54S140LM
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested