551MLF
551MLF
Active
Description:  IC CLK BUFFER 1:4 160MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   551MLF Datasheet
History Price: $2.50000
In Stock: 26000
551MLF vs 551MLFT
Part No
Series
ClockBlocks
ClockBlocks
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Input
CMOS
CMOS
Output
CMOS
CMOS
Frequency - Max
160 MHz
160 MHz
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC