551MLF
551MLF
Active
Description:  IC CLK BUFFER 1:4 160MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   551MLF Datasheet
History Price: $2.50000
In Stock: 26000
551MLF Specification
Specification
Part No
551MLF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
ClockBlocks
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
CMOS
Output
CMOS
Frequency - Max
160 MHz
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
551MLF Related Parts
551MILF
551MILF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MILFT
551MILFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MLFT
551MLFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551SCMGI
551SCMGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
551SCMGI8
551SCMGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
551SDCGI
551SDCGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
551SDCGI8
551SDCGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
551AMILF
551AMILF
Renesas Electronics
IC CLOCK MANANGEMENT
551AMILFT
551AMILFT
Renesas Electronics
IC CLOCK MANANGEMENT
551SPGGI
551SPGGI
Renesas Electronics
551S MIXED SIGNAL
551SPGGI8
551SPGGI8
Renesas Electronics
551S MIXED SIGNAL
551MLF Compare Parts
  • 551MLF vs 551SDCGI
  • 551MLF vs 551SCMGI8
  • 551MLF vs 551SCMGI
  • 551MLF vs 551MLFT
  • 551MLF vs 551MILFT
  • 551MLF vs 551MILF
  • 551MLF vs 551SPGGI8
  • 551MLF vs 551SPGGI
  • 551MLF vs 551AMILFT
  • 551MLF vs 551AMILF
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase