Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 557G-05ALF
557G-05ALF
Active
Clock/Timing - Application Specific
Description:
IC CLK SOURCE QUAD PCI 20-TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
557G-05ALF Datasheet
History Price: $4.24000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
557G-05ALF vs 557G-08LF
Part No
557G-05ALF
557G-08LF
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
No
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
HCSL, LVDS
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:4
2:1
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
16-TSSOP