557G-08LF
557G-08LF
Obsolete
Description:  LOW SKEW CLOCK DRIVER, 557 SERIE
Manufacturer:  Renesas Electronics
Datasheet:   557G-08LF Datasheet
History Price: $5.34000
In Stock: 34800
557G-08LF Specification
Specification
Part No
557G-08LF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
PCI Express (PCIe)
Input
HCSL, LVDS
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
557G-08LF Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557GI-06LF
557GI-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF Compare Parts
  • 557G-08LF vs 557MI-01LF
  • 557G-08LF vs 557M-01LFT
  • 557G-08LF vs 557M-01LF
  • 557G-08LF vs 557GI-08LFT
  • 557G-08LF vs 557GI-08LF
  • 557G-08LF vs 557GI-06LFT
  • 557G-08LF vs 557GI-06LF
  • 557G-08LF vs 557GI-05ALFT
  • 557G-08LF vs 557GI-05ALF
  • 557G-08LF vs 557GI-03LFT
  • 557G-08LF vs 557GI-03LF
  • 557G-08LF vs 557G-08LFT
  • 557G-08LF vs 557G-06LFT
  • 557G-08LF vs 557G-06LF
  • 557G-08LF vs 557G-05ALFT
  • 557G-08LF vs 557G-05ALF
  • 557G-08LF vs 557G-03LFT
  • 557G-08LF vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!