557G-06LFT
557G-06LFT
Active
Description:  IC CLK BUFFER 1:4 HCSL 20-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557G-06LFT Datasheet
History Price: $3.79090
In Stock: 18400
557G-06LFT vs 557GI-08LFT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
No
No
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL, LVDS
HCSL, LVDS
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
2:4
2:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
16-TSSOP