557G-06LFT
557G-06LFT
Active
Description:  IC CLK BUFFER 1:4 HCSL 20-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557G-06LFT Datasheet
History Price: $3.79090
In Stock: 18400
557G-06LFT Specification
Specification
Part No
557G-06LFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
PCI Express (PCIe)
Input
HCSL, LVDS
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
2:4
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
557G-06LFT Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557GI-06LF
557GI-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT Description

## Overview of Renesas Electronics 557G-06LFT

The Renesas Electronics 557G-06LFT is a highly reliable, low-power, integrated logic device that provides an efficient solution for various digital applications requiring signal routing and logic functionality. Designed for use in consumer electronics, automotive systems, industrial controls, and communication systems, this device is built to deliver high performance, low power consumption, and exceptional reliability under a wide range of conditions.

## Key Features

* Low Power Consumption: The 557G-06LFT operates with minimal power consumption, making it suitable for battery-powered devices and systems requiring low energy use.
* High-Speed Operation: The device supports high-speed logic functions, making it ideal for applications where quick response times and minimal delay are essential.
* Compact Form Factor: The device is housed in a compact SOT-23-5 package, which helps save space in tightly constrained designs while providing reliable performance.
* Logic Gate Integration: The 557G-06LFT integrates multiple logic gates into a single device, reducing the need for separate logic ICs and simplifying circuit design.
* Wide Supply Voltage Range: The device can operate over a broad supply voltage range, making it adaptable to various system voltage requirements.

## Electrical Characteristics

* Operating Voltage Range: The 557G-06LFT operates with a supply voltage range of 2.3V to 5.5V, offering flexibility for use in low- to medium-voltage systems.
* Output Logic Levels: The logic levels at the output are designed to be compatible with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic families, making it versatile for mixed-signal applications.
* Propagation Delay: The typical propagation delay time is 6ns (nanoseconds), ensuring fast operation for high-speed digital circuits.
* Input High Voltage (VIH): The device has a minimum input high voltage of 2V at a 3.3V supply, ensuring compatibility with a wide range of signal sources.
* Input Low Voltage (VIL): The maximum input low voltage is 0.8V at a 3.3V supply, which ensures proper logic recognition and noise immunity.
* Output Drive Capability: The 557G-06LFT provides high drive capability for output signals, supporting both low and high logic levels with strong driving current capabilities.

## Application Areas

* Consumer Electronics: This device is used in various consumer electronics, such as smartphones, tablets, and gaming consoles, for efficient signal processing and logic control.
* Automotive Systems: The 557G-06LFT finds applications in automotive electronics, including power control systems, infotainment systems, and sensor interfaces, where high reliability and low power consumption are critical.
* Industrial Control Systems: In industrial automation, the device is employed in systems that require precise logic control, such as conveyor systems, machine controls, and process automation.
* Communication Systems: The device is ideal for use in communication devices, providing fast signal routing and logical operations in both analog and digital communication systems.
* Embedded Systems: It is commonly used in embedded systems for handling logic functions in microcontroller-based designs, such as peripheral management, clock generation, and signal processing.

## Performance Specifications

* Rise and Fall Time: The 557G-06LFT has a typical rise time and fall time of around 4ns, ensuring fast switching and signal transitions for high-speed digital circuits.
* Power Consumption: The typical quiescent current is 3µA, making it highly efficient and suitable for low-power designs, especially in battery-powered devices.
* Temperature Range: The device can operate within an extended temperature range of -40°C to 125°C, making it suitable for automotive and industrial environments where temperature variations are common.
* Logic Gate Count: The 557G-06LFT includes up to six logic gates within a single package, simplifying circuit designs by reducing the need for multiple ICs.
* Output Drive Strength: The output can source or sink up to 8mA, ensuring strong signal driving for direct interfacing with other logic circuits or loads.

## Packaging and Physical Dimensions

* Package Type: The 557G-06LFT is available in a 5-pin SOT-23 package, a compact, space-efficient package that is suitable for use in space-constrained designs.
* Pin Count: With 5 pins, the device offers a simple and straightforward interface for integration into systems with limited pin availability.
* Package Dimensions: The typical dimensions of the SOT-23 package are 2.9mm x 2.8mm x 1.1mm, making it ideal for use in compact systems where real estate is limited.

## Conclusion

The Renesas Electronics 557G-06LFT offers a robust, low-power solution for a variety of digital applications requiring logic gates in a compact, efficient package. With its high-speed operation, low power consumption, and wide voltage compatibility, it is well-suited for use in consumer electronics, automotive systems, industrial controls, and communication systems. The device’s fast switching characteristics and reliable performance across a wide temperature range make it an excellent choice for demanding environments where performance and efficiency are key considerations.
557G-06LFT Compare Parts
  • 557G-06LFT vs 557MI-01LF
  • 557G-06LFT vs 557M-01LFT
  • 557G-06LFT vs 557M-01LF
  • 557G-06LFT vs 557GI-08LFT
  • 557G-06LFT vs 557GI-08LF
  • 557G-06LFT vs 557GI-06LFT
  • 557G-06LFT vs 557GI-06LF
  • 557G-06LFT vs 557GI-05ALFT
  • 557G-06LFT vs 557GI-05ALF
  • 557G-06LFT vs 557GI-03LFT
  • 557G-06LFT vs 557GI-03LF
  • 557G-06LFT vs 557G-08LFT
  • 557G-06LFT vs 557G-08LF
  • 557G-06LFT vs 557G-06LF
  • 557G-06LFT vs 557G-05ALFT
  • 557G-06LFT vs 557G-05ALF
  • 557G-06LFT vs 557G-03LFT
  • 557G-06LFT vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!