557G-08LF
557G-08LF
Obsolete
Description:  LOW SKEW CLOCK DRIVER, 557 SERIE
Manufacturer:  Renesas Electronics
Datasheet:   557G-08LF Datasheet
History Price: $5.34000
In Stock: 34800
557G-08LF vs 557GI-08LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
No
No
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL, LVDS
HCSL, LVDS
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
2:1
2:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
200MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP