☰
557M-01LF
557M-01LF
Active
Description:  IC CLK SOURCE PCI-EXPRESS 8-SOIC
Manufacturer:  Renesas Electronics
Datasheet:   557M-01LF Datasheet
History Price: $4.58000
In Stock: 19040
557M-01LF vs 557GI-08LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
No
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
HCSL, LVDS
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:1
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
100MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP