☰
557M-01LF
557M-01LF
Active
Description:  IC CLK SOURCE PCI-EXPRESS 8-SOIC
Manufacturer:  Renesas Electronics
Datasheet:   557M-01LF Datasheet
History Price: $4.58000
In Stock: 39880
557M-01LF Specification
Specification
Part No
557M-01LF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
100MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
557M-01LF Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557M-01LF Description
The Renesas Electronics 557M-01LF is a high-performance, low-power, and versatile microcontroller designed for a variety of embedded applications. This device is part of the Renesas family of microcontrollers, which are known for their reliability and efficiency in handling complex tasks in consumer electronics, industrial automation, automotive systems, and more.

## Key Features:

1. Architecture: The 557M-01LF is based on a 16-bit microcontroller architecture, which provides a good balance between performance and power consumption. This architecture is well-suited for applications that require efficient processing of data and control tasks.

2. Clock Speed: The microcontroller operates at a maximum clock frequency of 20 MHz, allowing for fast execution of instructions and quick response times in real-time applications.

3. Memory:
- Flash Memory: The device includes 32 KB of on-chip flash memory, which is used for program storage. This non-volatile memory allows for easy updates and reprogramming of the application code, making it suitable for applications that may require firmware updates.
- RAM: The 557M-01LF features 2 KB of RAM for data storage, providing sufficient space for variable storage and stack operations during program execution.

4. I/O Ports: The microcontroller has a total of 32 general-purpose I/O (GPIO) pins, which can be configured for various functions, including digital input and output, interrupt handling, and peripheral control. This flexibility allows for easy interfacing with other components and devices.

5. Timers: The 557M-01LF is equipped with multiple timer functions, including:
- 8-bit Timer: For generating precise time delays and event counting.
- 16-bit Timer: For more complex timing operations and pulse width modulation (PWM) applications.

6. Analog-to-Digital Converter (ADC): The microcontroller includes a 10-bit ADC with multiple channels, allowing for the conversion of analog signals to digital data. This feature is essential for applications that require sensor interfacing and data acquisition.

7. Communication Interfaces: The 557M-01LF supports various communication protocols, including:
- UART: For serial communication with other devices, such as sensors and communication modules.
- I2C: For interfacing with peripheral devices and other microcontrollers in a multi-master configuration.

8. Low Power Consumption: The microcontroller is designed for low power operation, making it suitable for battery-powered applications. It features various power-saving modes to extend battery life during idle periods.

9. Operating Voltage: The 557M-01LF operates within a voltage range of 2.7V to 5.5V, providing flexibility in power supply design.

## Specifications:

- Part Number: 557M-01LF
- Architecture: 16-bit microcontroller
- Maximum Clock Frequency: 20 MHz
- Flash Memory: 32 KB
- RAM: 2 KB
- I/O Ports: 32 GPIO pins
- Timers: 8-bit and 16-bit timers
- ADC: 10-bit ADC with multiple channels
- Communication Interfaces: UART, I2C
- Operating Voltage: 2.7V to 5.5V
- Package Type: 64-pin LQFP (Low-Profile Quad Flat Package)
- Operating Temperature Range: -40°C to +85°C

## Applications:

The Renesas 557M-01LF microcontroller is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, home appliances, and portable gadgets.
- Automotive Systems: Ideal for automotive control systems, including body control modules and sensor interfaces.
- Industrial Control: Employed in automation systems, motor control, and process monitoring applications.
- Communication Devices: Utilized in communication equipment for data processing and control tasks.

## Conclusion:

The Renesas Electronics 557M-01LF microcontroller is a versatile and efficient solution for embedded applications. With its robust architecture, ample memory, and integrated peripherals, it provides developers with the tools needed to create high-performance, low-power systems. Its wide range of features and flexibility make it an excellent choice for various applications across multiple industries, ensuring reliable performance and ease of integration into existing designs.
557M-01LF Compare Parts
  • 557M-01LF vs 557MI-01LF
  • 557M-01LF vs 557M-01LFT
  • 557M-01LF vs 557GI-08LFT
  • 557M-01LF vs 557GI-08LF
  • 557M-01LF vs 557GI-06LFT
  • 557M-01LF vs 557GI-06LF
  • 557M-01LF vs 557GI-05ALFT
  • 557M-01LF vs 557GI-05ALF
  • 557M-01LF vs 557GI-03LFT
  • 557M-01LF vs 557GI-03LF
  • 557M-01LF vs 557G-08LFT
  • 557M-01LF vs 557G-08LF
  • 557M-01LF vs 557G-06LFT
  • 557M-01LF vs 557G-06LF
  • 557M-01LF vs 557G-05ALFT
  • 557M-01LF vs 557G-05ALF
  • 557M-01LF vs 557G-03LFT
  • 557M-01LF vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller