557MI-01LF
557MI-01LF
Obsolete
Description:  PROCESSOR SPECIFIC CLOCK GENERAT
Manufacturer:  Renesas Electronics
Datasheet:   557MI-01LF Datasheet
History Price: $4.47000
In Stock: 31600
557MI-01LF vs 557GI-06LFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
No
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
HCSL, LVDS
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:4
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
100MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP