☰
557MI-01LF
557MI-01LF
Obsolete
Description:  PROCESSOR SPECIFIC CLOCK GENERAT
Manufacturer:  Renesas Electronics
Datasheet:   557MI-01LF Datasheet
History Price: $4.47000
In Stock: 13160
557MI-01LF Specification
Specification
Part No
557MI-01LF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
100MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
557MI-01LF Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557MI-01LF Description

The Renesas Electronics 557MI-01LF is a high-performance integrated circuit designed for use in a variety of electronic applications. It is primarily used as a voltage regulator and DC-DC converter, optimized for delivering stable output voltage with high efficiency in demanding systems. The device is part of Renesas' family of power management ICs, engineered for applications that require precise voltage regulation, low power consumption, and minimal noise. It is well-suited for both industrial and consumer electronic devices, including power supplies, communication equipment, and automotive systems.

## Key Features

* Wide Input Voltage Range: The 557MI-01LF supports a broad input voltage range, allowing it to be used in a variety of systems with different voltage requirements. This wide tolerance range increases system flexibility and simplifies design.
* High Efficiency: This component is designed to operate at high efficiency, minimizing power loss and heat generation. It uses advanced switching techniques to ensure that energy is conserved while delivering the required power output.
* Low Output Ripple: The IC is optimized to minimize voltage ripple on its output, ensuring smooth and stable voltage delivery for sensitive components.
* Low Quiescent Current: The 557MI-01LF has a very low quiescent current, which helps to reduce power consumption in systems where battery life or energy efficiency is critical.
* Thermal Shutdown Protection: This device includes built-in thermal shutdown protection, ensuring that it operates within safe temperature limits and prevents damage due to overheating.
* Overcurrent Protection: The IC is equipped with overcurrent protection features, which prevent excessive current flow that could otherwise damage the device or other components in the system.

## Electrical Characteristics

* Input Voltage Range: The 557MI-01LF operates within an input voltage range of 4.5V to 36V, making it suitable for both low-voltage and high-voltage applications. This range allows it to accommodate a variety of input sources, including battery-powered systems and regulated power supplies.
* Output Voltage: The output voltage can be precisely regulated, with typical configurations offering outputs from 1.0V to 15V. The output is stable across the entire range of operating conditions, ensuring reliable power delivery to connected components.
* Output Current: The device can provide a maximum output current of 1A, making it suitable for mid-range power applications where up to 1A of current is required for reliable operation.
* Efficiency: The typical efficiency of the 557MI-01LF in operation is around 85% to 95%, depending on the load and input-output voltage difference. This high efficiency is crucial for reducing power loss and thermal generation in portable and battery-powered applications.
* Dropout Voltage: The IC features a low dropout voltage, typically around 200mV to 400mV under full load conditions. This allows the regulator to maintain stable output voltage even when the input voltage is close to the desired output level.

## Performance Specifications

* Switching Frequency: The switching frequency of the Renesas 557MI-01LF is typically around 500 kHz, allowing for efficient power conversion while keeping the size of external components (like inductors and capacitors) relatively small.
* Regulation Accuracy: The device offers excellent output voltage regulation with a typical accuracy of ±2%, ensuring that the output voltage remains stable even under varying load and temperature conditions.
* Output Ripple Voltage: The IC is designed to minimize output ripple, with a typical ripple voltage of less than 50mV under standard load conditions, which is crucial for sensitive electronic systems that require clean and stable power.
* Load Transient Response: The 557MI-01LF provides a fast response to changes in load, typically within 50 µs, ensuring that the output voltage remains stable even with rapid changes in the load.

## Thermal Performance

* Operating Temperature Range: The device can operate in environments with temperatures ranging from -40°C to +125°C, making it suitable for both commercial and industrial applications, including automotive systems.
* Thermal Shutdown: The IC includes built-in thermal shutdown protection, which prevents the device from operating in unsafe temperature conditions and ensures the longevity of the component in high-power applications.
* Thermal Resistance: The thermal resistance is optimized for efficient heat dissipation, with typical junction-to-case thermal resistance of 25°C/W, ensuring the device can operate safely without excessive heating.

## Package and Pinout

* Package Type: The 557MI-01LF is typically available in a compact 5x5 mm QFN (Quad Flat No-lead) package, providing a small footprint and easy integration into space-constrained designs.
* Pin Configuration: The IC features a standard 6-pin configuration, including connections for input voltage, output voltage, ground, and enable control, among others. The package’s small size makes it ideal for applications where board space is limited.
* Pinout Description:

* Pin 1: Ground (GND)
* Pin 2: Enable (EN)
* Pin 3: Input Voltage (Vin)
* Pin 4: Output Voltage (Vout)
* Pin 5: Feedback (FB)
* Pin 6: Control/Enable (EN)

## Applications

* Power Supplies: The Renesas 557MI-01LF is commonly used in power supply designs where high efficiency and stable output are essential. It can be used for both step-down (buck) and step-up (boost) applications, depending on the system design.
* Automotive Systems: Due to its wide operating temperature range and rugged design, this IC is suitable for use in automotive power systems, including infotainment systems, battery management, and automotive control modules.
* Industrial Equipment: The device is used in industrial equipment for controlling and powering sensors, actuators, and other electronic components, particularly in situations where stable, low-noise power is critical.
* Consumer Electronics: In consumer electronics such as portable devices, laptops, and communications equipment, the 557MI-01LF can be employed for efficient power conversion, especially in systems requiring compact power solutions.
* Telecommunication: The IC is also used in telecom systems to ensure stable power delivery to communication modules, routers, and other network equipment.

## Reliability and Compliance

* RoHS Compliant: The 557MI-01LF complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from harmful substances such as lead and mercury, making it safe for use in various industries.
* AEC-Q100 Qualified: This IC is qualified to the AEC-Q100 standard for automotive-grade components, ensuring it meets the rigorous requirements for automotive applications, including reliability and durability under harsh operating conditions.
* Overcurrent and Overvoltage Protection: The IC includes built-in protection mechanisms to prevent damage from overcurrent, overvoltage, and short-circuit conditions, making it highly reliable in industrial and automotive environments.

## Conclusion

The Renesas Electronics 557MI-01LF is a highly efficient and reliable voltage regulator and DC-DC converter designed for applications that require stable and low-noise power delivery. With a wide input voltage range, high efficiency, and low dropout voltage, it is ideal for use in industrial, automotive, telecommunications, and consumer electronics systems. Its compact package, low power consumption, and advanced protection features make it a versatile and robust choice for modern electronic designs, ensuring long-term reliability and efficient operation in demanding environments.
557MI-01LF Compare Parts
  • 557MI-01LF vs 557M-01LFT
  • 557MI-01LF vs 557M-01LF
  • 557MI-01LF vs 557GI-08LFT
  • 557MI-01LF vs 557GI-08LF
  • 557MI-01LF vs 557GI-06LFT
  • 557MI-01LF vs 557GI-06LF
  • 557MI-01LF vs 557GI-05ALFT
  • 557MI-01LF vs 557GI-05ALF
  • 557MI-01LF vs 557GI-03LFT
  • 557MI-01LF vs 557GI-03LF
  • 557MI-01LF vs 557G-08LFT
  • 557MI-01LF vs 557G-08LF
  • 557MI-01LF vs 557G-06LFT
  • 557MI-01LF vs 557G-06LF
  • 557MI-01LF vs 557G-05ALFT
  • 557MI-01LF vs 557G-05ALF
  • 557MI-01LF vs 557G-03LFT
  • 557MI-01LF vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller