Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-0051203QPA
5962-0051203QPA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
5962-0051203QPA Datasheet
History Price: $18.96000
In Stock: 1280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5962-0051203QPA vs 5962-9460206QCA
Part No
5962-0051203QPA
5962-9460206QCA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
4
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
70V/μs
Gain Bandwidth Product
6.4 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1.3 nA
1 pA
Voltage - Input Offset
500 μV
250 μV
Current - Supply
550μA
730μA (x4 Channels)
Current - Output / Channel
80 mA
48 mA
Voltage - Supply Span (Min)
2.7 V
4.5 V
Voltage - Supply Span (Max)
6 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
14-CDIP