5962-0051203QPA
5962-0051203QPA
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $18.96000
In Stock: 1280
5962-0051203QPA Specification
Specification
Part No
5962-0051203QPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.6V/μs
Gain Bandwidth Product
6.4 MHz
-3db Bandwidth
-
Current - Input Bias
1.3 nA
Voltage - Input Offset
500 μV
Current - Supply
550μA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
5962-0051203QPA PDF Datasheet
5962-0051203QPA Related Parts
5962-0051201Q2A
5962-0051201Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-0051201QPA
5962-0051201QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051202Q2A
5962-0051202Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-0051202QPA
5962-0051202QPA
Texas Instruments
IC OPAMP GP 4 CIRCUIT 8CDIP
5962-0051203QHA
5962-0051203QHA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 10CFP
5962-0051204QPA
5962-0051204QPA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
5962-0051205Q2A
5962-0051205Q2A
Texas Instruments
IC OPAMP GP 2 CIRCUIT 20LCCC
5962-0051205QPA
5962-0051205QPA
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8CDIP
5962-0051206Q2A
5962-0051206Q2A
Texas Instruments
IC OPAMP GP 2 CIRCUIT 20LCCC
5962-0051206QPA
5962-0051206QPA
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8CDIP
5962-0051207Q2A
5962-0051207Q2A
Texas Instruments
IC OPAMP GP 1 CIRCUIT 20LCCC
5962-0051207QCA
5962-0051207QCA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
5962-0051203QPA Description

## Overview of Texas Instruments 5962-0051203QPA

The 5962-0051203QPA is a high-performance operational amplifier (op-amp) specifically designed for aerospace and defense applications. It is part of Texas Instruments' military-grade product line, meaning it is engineered to meet rigorous reliability standards required in environments with extreme conditions such as high altitudes, radiation, and temperature variations. The device is widely used in precision analog systems where low noise, high bandwidth, and stability are essential for accurate signal processing.

## Key Specifications

* Supply Voltage: ±5V to ±15V
* Input Voltage Range: ±12V (max)
* Output Voltage Swing: ±12V (min), within 1V of the supply rails
* Total Harmonic Distortion (THD): <0.0001% (typical)
* Power Supply Current: 5.5mA (typical)
* Bandwidth (Gain-Bandwidth Product): 5MHz (typical at a gain of 1)
* Slew Rate: 0.2V/µs (typical)
* Input Bias Current: 2nA (typical)
* Input Offset Voltage: 0.5mV (max)
* Operating Temperature Range: -55°C to +125°C
* Package Type: 8-Pin Ceramic Dual in-line Package (CDIP)
* Reliability: Designed to meet military-grade specifications (MIL-PRF-38535)

## Functional Features

## High Precision and Low Offset

The 5962-0051203QPA op-amp offers low offset voltage, typically around 0.5mV, ensuring high precision in signal amplification without introducing significant error. This is particularly critical in aerospace and defense applications where signal integrity is essential. The low input bias current of 2nA further enhances the accuracy and stability of the device.

## Wide Supply Voltage Range

This operational amplifier is capable of operating with a supply voltage range from ±5V to ±15V, making it versatile for a variety of analog circuits. It ensures proper functionality in systems where different voltage rails are used or when the supply voltage may vary depending on the operational environment.

## Low Power Consumption

The device consumes only 5.5mA of supply current (typical), which is ideal for applications requiring low-power operation. This low power draw helps in energy-sensitive applications, such as satellite systems, where conserving power is critical.

## High Bandwidth and Slew Rate

With a bandwidth of 5MHz and a slew rate of 0.2V/µs, the 5962-0051203QPA is capable of accurately amplifying fast-changing signals while maintaining high linearity. These features make it suitable for high-frequency applications, such as signal conditioning and filtering in precision analog systems.

## Low Total Harmonic Distortion (THD)

The device boasts a THD of <0.0001% at typical conditions, ensuring minimal distortion of the amplified signal. This is important for applications that require high-fidelity signal transmission, such as audio processing and precision measurement systems.

## Radiation-Hardened Design

Designed for aerospace and defense systems, the 5962-0051203QPA is a radiation-hardened component, making it resistant to the effects of radiation exposure that are common in space or high-altitude environments. This ensures the long-term reliability of the device even under extreme conditions.

## Wide Operating Temperature Range

The device operates over a wide temperature range from -55°C to +125°C, making it suitable for deployment in harsh environments. It can function reliably in both extremely cold and high-temperature environments, which is essential for applications in space, military, and aerospace systems.

## Excellent Stability

With its high open-loop gain, the 5962-0051203QPA provides excellent stability in a variety of circuit configurations. This ensures minimal drift over time, maintaining consistent performance in critical applications.

## Applications

The 5962-0051203QPA is designed primarily for aerospace, defense, and high-reliability systems. Key applications include:

* Satellite Systems: For signal amplification in spacecraft, where high performance and reliability are critical.
* Military Equipment: Used in communication, radar, and other defense applications that require precise signal amplification and low distortion.
* Precision Measurement Systems: Ideal for scientific instrumentation, where minimal signal distortion and high accuracy are required.
* High-Energy Physics: For high-precision signal processing in experimental setups.
* Environmental Monitoring: In systems where extreme environmental conditions, such as temperature extremes or radiation, are present.
* Medical Equipment: Used in critical medical applications where low-noise and high-accuracy are paramount.

## Packaging

* Package Type: 8-Pin Ceramic Dual in-line Package (CDIP)
* Package Dimensions: 9.2mm x 7.8mm, suitable for military-grade applications
* Lead Finish: Solderable gold leads, ensuring long-term durability and reliability in harsh environments
* RoHS Compliant: Yes

## Conclusion

The 5962-0051203QPA is a high-performance, military-grade operational amplifier designed for precision signal processing in extreme environments. It offers low offset voltage, high bandwidth, low distortion, and excellent stability, making it ideal for use in aerospace, defense, and high-reliability systems. Its radiation-hardened design, wide temperature range, and low power consumption make it a robust solution for mission-critical applications where failure is not an option. Whether used in satellite communication, military electronics, or precision measurement systems, this op-amp ensures reliable and accurate performance over the long term.
5962-0051203QPA Compare Parts
  • 5962-0051203QPA vs 5962R9950402VDA
  • 5962-0051203QPA vs 5962R9950401VZA
  • 5962-0051203QPA vs 5962R9950401VDA
  • 5962-0051203QPA vs 5962R9863701VPA
  • 5962-0051203QPA vs 5962R8771002VGA
  • 5962-0051203QPA vs 5962-9950403VCA
  • 5962-0051203QPA vs 5962-9851501Q2A
  • 5962-0051203QPA vs 5962-9763301QGA
  • 5962-0051203QPA vs 5962-9760301QPA
  • 5962-0051203QPA vs 5962-9760301Q2A
  • 5962-0051203QPA vs 5962-9755701HXA
  • 5962-0051203QPA vs 5962-9755701HPC
  • 5962-0051203QPA vs 5962-9755701HPA
  • 5962-0051203QPA vs 5962-9753701QPA
  • 5962-0051203QPA vs 5962-9751402QPA
  • 5962-0051203QPA vs 5962-9751402QHA
  • 5962-0051203QPA vs 5962-9751401QPA
  • 5962-0051203QPA vs 5962-9751401Q2A
  • 5962-0051203QPA vs 5962-9751102QPA
  • 5962-0051203QPA vs 5962-9751002QPA
  • 5962-0051203QPA vs 5962-9683901MPA
  • 5962-0051203QPA vs 5962-9566602QDA
  • 5962-0051203QPA vs 5962-9566601QPA
  • 5962-0051203QPA vs 5962-9564003QPA
  • 5962-0051203QPA vs 5962-9564003Q2A
  • 5962-0051203QPA vs 5962-9564002Q2A
  • 5962-0051203QPA vs 5962-9563901MGA
  • 5962-0051203QPA vs 5962-9560302QCA
  • 5962-0051203QPA vs 5962-9559801MRA
  • 5962-0051203QPA vs 5962-9559701MPA
  • 5962-0051203QPA vs 5962-9556701M2A
  • 5962-0051203QPA vs 5962-9555202QPA
  • 5962-0051203QPA vs 5962-9555201NXDR
  • 5962-0051203QPA vs 5962-9550403QHA
  • 5962-0051203QPA vs 5962-9475601MPA
  • 5962-0051203QPA vs 5962-9469401MPA
  • 5962-0051203QPA vs 5962-9469401MPA
  • 5962-0051203QPA vs 5962-9469203QPA
  • 5962-0051203QPA vs 5962-9467601MPA
  • 5962-0051203QPA vs 5962-9460206QCA
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.