5962-0051203QPA
5962-0051203QPA
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $18.96000
In Stock: 1280
5962-0051203QPA vs 5962-9475601MPA
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
-
Gain Bandwidth Product
6.4 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
1.3 nA
-
Voltage - Input Offset
500 μV
-
Current - Supply
550μA
-
Current - Output / Channel
80 mA
-
Voltage - Supply Span (Min)
2.7 V
-
Voltage - Supply Span (Max)
6 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
8-CDIP (0.300", 7.62mm)
-
Supplier Device Package
8-CDIP
-