5962-0051203QPA
5962-0051203QPA
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $18.96000
In Stock: 1280
5962-0051203QPA vs 5962-9559801MRA
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Logarithmic
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
-
Gain Bandwidth Product
6.4 MHz
-
-3db Bandwidth
-
250 MHz
Current - Input Bias
1.3 nA
7 μA
Voltage - Input Offset
500 μV
300 μV
Current - Supply
550μA
60mA
Current - Output / Channel
80 mA
2.3 mA
Voltage - Supply Span (Min)
2.7 V
9 V
Voltage - Supply Span (Max)
6 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
20-CERDIP