5962-0051203QPA
5962-0051203QPA
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: $18.96000
In Stock: 1280
5962-0051203QPA vs 5962-9755701HXA
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
Isolation
Number of Circuits
1
1
Output Type
Rail-to-Rail
Differential
Slew Rate
1.6V/μs
-
Gain Bandwidth Product
6.4 MHz
-
-3db Bandwidth
-
100 kHz
Current - Input Bias
1.3 nA
570 nA
Voltage - Input Offset
500 μV
600 μV
Current - Supply
550μA
10.7mA
Current - Output / Channel
80 mA
11 mA
Voltage - Supply Span (Min)
2.7 V
4.5 V
Voltage - Supply Span (Max)
6 V
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-CDIP
8-DIP Gull Wing