☰
74AC14SC
74AC14SC
Active
Description:  IC INV SCHMITT 6CH 1-IN 14SOIC
Manufacturer:  onsemi
Datasheet:   74AC14SC Datasheet
History Price: $0.75000
In Stock: 31960
74AC14SC vs 74AC08P-E
Series
74AC
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
Schmitt Trigger
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.5V ~ 1.1V
-
Input Logic Level - High
2.2V ~ 3.9V
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-