☰
74AC14SC
74AC14SC
Active
Description:  IC INV SCHMITT 6CH 1-IN 14SOIC
Manufacturer:  onsemi
Datasheet:   74AC14SC Datasheet
History Price: $0.75000
In Stock: 48320
74AC14SC Specification
Specification
Part No
74AC14SC
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
74AC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Schmitt Trigger
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.5V ~ 1.1V
Input Logic Level - High
2.2V ~ 3.9V
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
74AC14SC PDF Datasheet
74AC14SC Related Parts
74ABT00D,112
74ABT00D,112
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00D,118
74ABT00D,118
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00DB,112
74ABT00DB,112
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB,118
74ABT00DB,118
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB118
74ABT00DB118
NXP Semiconductors
NOW NEXPERIA 74ABT00DB - NAND GA
74ABT00N,112
74ABT00N,112
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14DIP
74ABT00PW,112
74ABT00PW,112
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,112
74ABT00PW,112
Nexperia
NEXPERIA 74ABT00PW - NAND GATE,
74ABT00PW,118
74ABT00PW,118
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,118
74ABT00PW,118
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT02D,112
74ABT02D,112
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74ABT02D,118
74ABT02D,118
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74AC14SC Description
The ON Semiconductor 74AC14SC is a high-speed, low-power hex inverter designed for use in a variety of digital applications. This device is part of the 74AC family of logic devices, which are known for their high performance and compatibility with standard TTL (Transistor-Transistor Logic) levels. Below is a detailed overview of the 74AC14SC, including its specifications, features, and applications.

## Overview

The 74AC14SC is a hex inverter, meaning it contains six independent inverter gates. Each gate takes a single input and produces an output that is the logical inverse of that input. This device is particularly useful in applications where signal inversion is required, such as in digital signal processing, logic level shifting, and interfacing between different logic families.

## Key Features

1. Hex Inverter Configuration: The device includes six independent inverters, allowing for multiple signal inversions in a single package.
2. High-Speed Operation: The 74AC14SC is designed for high-speed performance, making it suitable for fast digital circuits.
3. Low Power Consumption: The device operates with low power requirements, which is beneficial for battery-powered and energy-efficient applications.
4. TTL Compatibility: The 74AC14SC is compatible with TTL logic levels, ensuring easy integration into existing TTL-based systems.
5. Wide Operating Voltage Range: The device can operate over a broad voltage range, making it versatile for various applications.

## Specifications

- Supply Voltage (Vcc): 2.0V to 6.0V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo): 0V to Vcc
- Input Current (Ii): ±1 µA (maximum)
- Output Current (Io): ±6 mA (maximum)
- Propagation Delay (tpd): 5 ns (typical) at Vcc = 5V
- Output Rise Time (tr): 2.5 ns (typical) at Vcc = 5V
- Output Fall Time (tf): 2.5 ns (typical) at Vcc = 5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOIC (Small Outline Integrated Circuit)
- Pin Count: 14 pins

## Functional Description

The 74AC14SC consists of six independent inverter gates. Each gate has a single input and produces an output that is the logical inverse of the input. For example, if the input is high (logic 1), the output will be low (logic 0), and vice versa. The device features a high-speed operation, with propagation delays typically around 5 ns at a supply voltage of 5V.

The inverters are designed to provide a high degree of noise immunity and can drive capacitive loads, making them suitable for a variety of applications. The outputs are capable of sourcing and sinking current, allowing them to drive other logic devices directly.

## Applications

The 74AC14SC is suitable for a wide range of applications, including:

- Signal Inversion: It can be used to invert digital signals in various circuits.
- Logic Level Shifting: The device can be used to shift logic levels between different voltage domains.
- Signal Conditioning: It can help clean up and condition signals in noisy environments.
- General-Purpose Logic Applications: The 74AC14SC can be used in various digital logic applications where inversion is required.

## Conclusion

The ON Semiconductor 74AC14SC is a versatile and reliable hex inverter that offers high-speed performance and low power consumption. Its compatibility with TTL logic levels and wide operating voltage range make it an excellent choice for a variety of digital applications. With its robust specifications and reliable performance, the 74AC14SC is a valuable component for engineers and designers working on modern electronic systems.
74AC14SC Compare Parts
  • 74AC14SC vs 74AXP2T08GFX
  • 74AC14SC vs 74AXP2T08GFX
  • 74AC14SC vs 74AXP2T08DPJ
  • 74AC14SC vs 74AXP2T08DPJ
  • 74AC14SC vs 74AXP2T08DP-Q100J
  • 74AC14SC vs 74AXP2G14GXZ
  • 74AC14SC vs 74AXP2G14GXZ
  • 74AC14SC vs 74AXP2G14GSH
  • 74AC14SC vs 74AXP2G14GS125
  • 74AC14SC vs 74AXP2G14GNH
  • 74AC14SC vs 74AXP2G14GN125
  • 74AC14SC vs 74AXP2G14GMH
  • 74AC14SC vs 74AXP2G14GMH
  • 74AC14SC vs 74AXP2G14GMH
  • 74AC14SC vs 74AXP2G14GM125
  • 74AC14SC vs 74AXP1T32GXZ
  • 74AC14SC vs 74AXP1T32GXZ
  • 74AC14SC vs 74AXP1T32GWH
  • 74AC14SC vs 74AXP1T32GWH
  • 74AC14SC vs 74AXP1T14GXH
  • 74AC14SC vs 74AXP1T14GWH
  • 74AC14SC vs 74AXP1T14GWH
  • 74AC14SC vs 74AXP1G86GXH
  • 74AC14SC vs 74AXP1G86GSH
  • 74AC14SC vs 74AXP1G86GMH
  • 74AC14SC vs 74AXP1G86GMH
  • 74AC14SC vs 74AXP1G32GXH
  • 74AC14SC vs 74AXP1G32GSH
  • 74AC14SC vs 74AXP1G32GNH
  • 74AC14SC vs 74AXP1G32GMH
  • 74AC14SC vs 74AXP1G32GM125
  • 74AC14SC vs 74AXP1G14GXH
  • 74AC14SC vs 74AXP1G14GSH
  • 74AC14SC vs 74AXP1G14GSH
  • 74AC14SC vs 74AXP1G14GS125
  • 74AC14SC vs 74AXP1G14GNH
  • 74AC14SC vs 74AXP1G14GN125
  • 74AC14SC vs 74AXP1G14GMH
  • 74AC14SC vs 74AXP1G14GM125
  • 74AC14SC vs 74AXP1G11GSH
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend