Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi 74AC540PC
74AC540PC
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT 6V 20DIP
Manufacturer:
onsemi
Datasheet:
74AC540PC Datasheet
History Price: Obsolete
In Stock: 80
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74AC540PC vs 74AC16640DLR
Part No
74AC540PC
74AC16640DLR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Texas Instruments
Series
74AC
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Inverting
-
Number of Elements
1
-
Number of Bits per Element
8
-
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
2V ~ 6V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-