Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi 74AC540PC
74AC540PC
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT 6V 20DIP
Manufacturer:
onsemi
Datasheet:
74AC540PC Datasheet
History Price: Obsolete
In Stock: 41360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74AC540PC Specification
Specification
Part No
74AC540PC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
74AC540PC PDF Datasheet
74AC540PC Datasheet
Click and Download: 74AC540PC Datasheet
74AC540PC Related Parts
74ABT125BQ
Nexperia
BUS DRIVER, ABT SERIES, 4-FUNC,
74ABT125BQ,115
Nexperia
IC BUF NON-INVERT 5.5V 14DHVQFN
74ABT125BQ,115
NXP Semiconductors
IC BUFF NON-INVERT 5.5V 14DHVQFN
74ABT125CMTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CMTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CSC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74ABT125CSCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74AC540PC Compare Parts
74AC540PC vs 74AXP8T245BQJ
74AC540PC vs 74AXP4T245PWJ
74AC540PC vs 74AXP4T245BQX
74AC540PC vs 74AXP2T3407GTX
74AC540PC vs 74AXP2T3407GTX
74AC540PC vs 74AXP2T3407GT115
74AC540PC vs 74AXP2T3407GSX
74AC540PC vs 74AXP2T3407GS115
74AC540PC vs 74AXP2T3407GNX
74AC540PC vs 74AXP2T3407GNX
74AC540PC vs 74AXP2T3407GN115
74AC540PC vs 74AXP2T3407DCH
74AC540PC vs 74AXP2T3407DC125
74AC540PC vs 74AXP2G34GSH
74AC540PC vs 74AXP2G34GSH
74AC540PC vs 74AXP2G34GMH
74AC540PC vs 74AXP2G34GMH
74AC540PC vs 74AXP2G17GSH
74AC540PC vs 74AXP2G17GSH
74AC540PC vs 74AXP2G17GMH
74AC540PC vs 74AXP2G17GMH
74AC540PC vs 74AXP2G07GXZ
74AC540PC vs 74AXP2G07GXZ
74AC540PC vs 74AXP2G07GSH
74AC540PC vs 74AXP2G07GS125
74AC540PC vs 74AXP2G07GNH
74AC540PC vs 74AXP2G07GN125
74AC540PC vs 74AXP2G07GMH
74AC540PC vs 74AXP2G07GM125
74AC540PC vs 74AXP1T34GXH
74AC540PC vs 74AXP1T34GXH
74AC540PC vs 74AXP1T34GWH
74AC540PC vs 74AXP1T34GW125
74AC540PC vs 74AXP1T34GSH
74AC540PC vs 74AXP1T34GS125
74AC540PC vs 74AXP1T34GS,125
74AC540PC vs 74AXP1T34GNH
74AC540PC vs 74AXP1T34GN125
74AC540PC vs 74AXP1T34GN,125
74AC540PC vs 74AXP1T34GMH
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend