74ACT520PC
74ACT520PC
Obsolete
Description:  IC COMPARATOR IDENTITY 8B 20DIP
Manufacturer:  onsemi
Datasheet:   74ACT520PC Datasheet
History Price: Obsolete
In Stock: 32000
74ACT520PC vs 74AC521SJ
Series
74ACT
74AC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
8.5ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
20-SOP
Mounting Type
Through Hole
Surface Mount