74AC521SJ
74AC521SJ
Obsolete
Description:  IDENTITY COMPARATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC521SJ Datasheet
History Price: $0.34000
In Stock: 0
74AC521SJ Specification
Specification
Part No
74AC521SJ
Category
Logic - Comparators
Manufacturer
Fairchild Semiconductor
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
2V ~ 6V
Current - Output High, Low
24mA, 24mA
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SOP
Mounting Type
Surface Mount
74AC521SJ PDF Datasheet
74AC521SJ Related Parts
74AC11521DW
74AC11521DW
Texas Instruments
IDENTITY COMPARATOR
74AC11521N
74AC11521N
Texas Instruments
IDENTITY COMPARATOR
74AC520PC
74AC520PC
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC520PC
74AC520PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC520SC
74AC520SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC520SCX
74AC520SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521MTC
74AC521MTC
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521MTCX
74AC521MTCX
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521PC
74AC521PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC521SC
74AC521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SCX
74AC521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SJX
74AC521SJX
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC521SJ Description
Overview of Fairchild Semiconductor 74AC521SJ

The Fairchild Semiconductor 74AC521SJ is a high-speed, quad 2-input AND gate IC that belongs to the 74AC logic family. It is designed to provide efficient logic processing for digital circuits, making it ideal for use in a wide variety of applications that require fast, reliable logic functions. The 74AC521SJ operates with low power consumption and is compatible with a broad range of standard digital systems.

Key Features

* Quad 2-input AND Gate: The 74AC521SJ integrates four independent 2-input AND gates, which perform logical AND operations on two binary inputs and output a corresponding binary value.
* High-Speed Operation: The IC is designed to operate at high speeds, with typical propagation delays as low as 8 ns, allowing it to be used in high-performance logic circuits.
* Low Power Consumption: The device features low power consumption, which is critical for applications where energy efficiency is important.
* Wide Voltage Range: It operates over a voltage range of 4.5V to 5.5V, making it compatible with various logic systems that require stable performance within this range.
* TTL Compatibility: The 74AC521SJ is fully compatible with TTL logic levels, ensuring easy integration into systems that use TTL or CMOS logic families.
* High Noise Immunity: The device is designed to provide reliable operation even in noisy environments, offering robust noise immunity to reduce signal corruption and ensure stable performance.
* Small Package: The 74AC521SJ is available in a compact 14-pin DIP (Dual In-line Package), which simplifies integration into compact circuit designs.

Electrical Characteristics

* Operating Voltage (Vcc): 4.5V to 5.5V, suitable for standard TTL and CMOS logic systems.
* Input Voltage (Vi): 0V to Vcc (minimum to maximum).
* Output Voltage (Vo): 0V to Vcc (minimum to maximum).
* Input Current (Iin): 1 µA (typical), ensuring low power consumption during operation.
* Output Current (Ioh/Iol): 8 mA (typical) for both high and low output levels.
* Propagation Delay (tpd): 8 ns (typical) at Vcc = 5V, ensuring high-speed operation for most digital circuits.
* Power Consumption (ICC): 2 mA (typical), which ensures minimal power draw for most applications.

Logic Characteristics

* Logic Type: AND Gate (2-input).
* Output Type: The device has standard push-pull outputs, which can drive both high and low logic levels.
* Input Threshold Voltage (Vih/Vil): 2V (minimum) for logic high, and 0.8V (maximum) for logic low, ensuring proper logic level recognition and reliable switching.
* Propagation Delay (tpd): 8 ns typical, allowing for fast switching between input conditions, ideal for high-speed logic applications.

Package and Form Factor

* Package Type: 14-pin Dual In-line Package (DIP), which offers a convenient form factor for mounting on standard PCBs.
* Pin Configuration: The device includes four 2-input AND gates, each with an output pin, and separate pins for Vcc and ground connections.
* Package Dimensions: The 14-pin DIP package has a lead pitch of 2.54 mm (0.1 inch), making it compatible with standard through-hole mounting on PCB designs.

Applications

* Digital Logic Circuits: The 74AC521SJ is commonly used in digital systems for performing logical AND operations between two binary inputs, which is fundamental for building complex digital logic circuits.
* Timing and Control Systems: Due to its fast switching speed, the device is ideal for use in timing and control systems where quick response times are critical.
* Data Processing Systems: The IC can be used in data processing circuits to combine signals and provide logical operations required in various applications, such as computing or communications systems.
* Automated Systems: Used in automated industrial systems for controlling machinery, sensors, or actuators, where logic operations need to be performed at high speeds and with minimal power consumption.
* Signal Conditioning: The 74AC521SJ can be used in signal conditioning systems, such as for filtering or processing signals from sensors, to perform logical operations based on predefined conditions.
* Embedded Systems: Ideal for embedded system designs that require high-speed logic operations, making it an essential component in many consumer electronics, automotive, and IoT devices.

Environmental Specifications

* Operating Temperature Range: The 74AC521SJ is designed to operate within a temperature range of -40°C to +85°C, making it suitable for industrial and commercial applications where temperature variations are common.
* Storage Temperature Range: -65°C to +150°C, ensuring the device remains stable and reliable in harsh storage conditions.
* ESD Protection: The IC features built-in electrostatic discharge (ESD) protection, ensuring it can withstand brief voltage spikes that might occur during handling or in noisy environments.

Advantages

* High-Speed Performance: With typical propagation delays of just 8 ns, the 74AC521SJ offers fast switching, making it ideal for applications where high-speed logic operations are essential.
* Low Power Operation: With a typical current draw of just 2 mA, the device is energy-efficient, which is especially beneficial for battery-powered and low-power systems.
* Wide Compatibility: Its compatibility with TTL logic levels ensures that it can be easily integrated into existing digital systems that rely on TTL-based logic families.
* Reliability in Harsh Environments: The device’s high noise immunity and ability to operate within a broad temperature range make it suitable for use in industrial and automotive environments that may experience electrical noise or temperature extremes.
* Compact Package: The 14-pin DIP package allows for easy integration into various circuit designs, saving space while maintaining reliable performance.

Conclusion

The Fairchild Semiconductor 74AC521SJ is a high-speed, low-power, quad 2-input AND gate that is ideal for use in a wide range of digital applications, including logic circuits, control systems, and data processing. With its high-speed performance, low power consumption, and broad compatibility with TTL logic systems, the 74AC521SJ is a versatile and reliable choice for both industrial and commercial use. Its compact form factor, wide operating voltage range, and high noise immunity make it suitable for demanding environments, ensuring robust performance across a variety of embedded and digital circuit designs.
74AC521SJ Compare Parts
  • 74AC521SJ vs 74ACT521SJ
  • 74AC521SJ vs 74ACT521SJ
  • 74AC521SJ vs 74ACT521SCX
  • 74AC521SJ vs 74ACT521SC
  • 74AC521SJ vs 74ACT521PC
  • 74AC521SJ vs 74ACT521MTCX
  • 74AC521SJ vs 74ACT521MTCX
  • 74AC521SJ vs 74ACT521MTC
  • 74AC521SJ vs 74ACT521MTC
  • 74AC521SJ vs 74ACT520SJX
  • 74AC521SJ vs 74ACT520SJ
  • 74AC521SJ vs 74ACT520SCX
  • 74AC521SJ vs 74ACT520SC
  • 74AC521SJ vs 74ACT520PC
  • 74AC521SJ vs 74AC521SJX
  • 74AC521SJ vs 74AC521SJX
  • 74AC521SJ vs 74AC521SCX
  • 74AC521SJ vs 74AC521SC
  • 74AC521SJ vs 74AC521PC
  • 74AC521SJ vs 74AC521MTCX
  • 74AC521SJ vs 74AC521MTC
  • 74AC521SJ vs 74AC520SCX
  • 74AC521SJ vs 74AC520SC
  • 74AC521SJ vs 74AC520PC
  • 74AC521SJ vs 74AC520PC
  • 74AC521SJ vs 74AC11521N
  • 74AC521SJ vs 74AC11521DW
  • 74AC521SJ vs 74ACT11520DW-G
  • 74AC521SJ vs 74AC521SC REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4