74AHC123AD-Q100J
74AHC123AD-Q100J
Active
Description:  IC MULTIVIBRATOR 5.1NS 16SO
Manufacturer:  Nexperia
History Price: $0.48000
In Stock: 13220
74AHC123AD-Q100J vs 74AHC123ABQ,115
Manufacturer
Series
Automotive, AEC-Q100, 74AHC
74AHC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
5.1 ns
5.1 ns
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
2 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
16-SO
16-DHVQFN (2.5x3.5)