74AHC123AD-Q100J
74AHC123AD-Q100J
Active
Description:  IC MULTIVIBRATOR 5.1NS 16SO
Manufacturer:  Nexperia
History Price: $0.48000
In Stock: 13220
74AHC123AD-Q100J Specification
Specification
Part No
74AHC123AD-Q100J
Category
Logic - Multivibrators
Manufacturer
Nexperia
Series
Automotive, AEC-Q100, 74AHC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
5.1 ns
Current - Output High, Low
8mA, 8mA
Voltage - Supply
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
74AHC123AD-Q100J PDF Datasheet
74AHC123AD-Q100J Related Parts
74AHC123ABQ,115
74AHC123ABQ,115
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123ABQ-Q100X
74AHC123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123AD,112
74AHC123AD,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD,118
74AHC123AD,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123APW,112
74AHC123APW,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW,118
74AHC123APW,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100118
74AHC123APW-Q100118
NXP Semiconductors
IC MULTIVIBRATOR
74AHC123APW-Q100J
74AHC123APW-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100J
74AHC123APW-Q100J
NXP Semiconductors
NOW NEXPERIA 74AHC123APW-Q100 -
74AHCT123ABQ,115
74AHCT123ABQ,115
Nexperia
IC MULTIVIBRATOR 5NS 16DHVQFN
74AHCT123ABQ-Q100X
74AHCT123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHCT123AD,112
74AHCT123AD,112
Nexperia
IC MULTIVIBRATOR 5NS 16SO
74AHC123AD-Q100J Description
Introduction to Nexperia 74AHC123AD-Q100J

The Nexperia 74AHC123AD-Q100J is a dual retriggerable monostable multivibrator designed for high-speed digital applications. This device is part of the 74AHC series, which is known for its low power consumption and high-speed performance. The 74AHC123AD-Q100J is particularly useful in timing applications, pulse generation, and signal conditioning, making it a versatile component in various electronic circuits. Below, we will explore its specifications, features, and typical applications in detail.

Specifications

- Supply Voltage (VCC): 2 V to 5.5 V
- Input Voltage Levels:
- High (VIH): 0.7 × VCC (minimum)
- Low (VIL): 0.3 × VCC (maximum)
- Output Voltage Levels:
- High (VOH): VCC - 0.1 V (minimum at 4.5 V)
- Low (VOL): 0.1 V (maximum at 4.5 V)
- Propagation Delay (tPHL, tPLH): 15 ns (typical at VCC = 5 V)
- Retrigger Time: 15 ns (typical)
- Output Drive Current: ±25 mA
- Temperature Range: -40°C to +125°C
- Package Type: SOIC-14 (Surface Mount)
- Pin Count: 14 pins

Key Features

- Dual Monostable Operation: The 74AHC123AD-Q100J contains two independent monostable multivibrators, allowing for flexible timing applications in a single package.

- High-Speed Performance: With a propagation delay of only 15 ns, this device is suitable for high-speed digital circuits, ensuring quick response times in timing applications.

- Low Power Consumption: The device operates at low power levels, making it ideal for battery-operated devices and energy-efficient designs.

- Wide Supply Voltage Range: The operational voltage range of 2 V to 5.5 V provides flexibility for integration into various systems, accommodating different logic levels.

- Retriggerable Functionality: The monostable multivibrator can be retriggered, allowing for extended pulse widths, which is beneficial in applications requiring precise timing control.

Applications

The Nexperia 74AHC123AD-Q100J is widely used in various applications, including:

- Timing Circuits: It is commonly employed in timing applications where precise pulse generation is required, such as in timers and delay circuits.

- Pulse Width Modulation (PWM): The device can be used in PWM applications for motor control and signal modulation, providing accurate control over output signals.

- Signal Conditioning: The 74AHC123AD-Q100J is suitable for signal conditioning applications, where it can clean up noisy signals and generate clean output pulses.

- Frequency Division: In digital circuits, this multivibrator can be used for frequency division, allowing for the generation of lower frequency signals from higher frequency inputs.

- Data Communication: The device can be utilized in data communication systems for pulse shaping and timing control, ensuring reliable data transmission.

Conclusion

The Nexperia 74AHC123AD-Q100J is a versatile and high-performance dual retriggerable monostable multivibrator that excels in timing and pulse generation applications. With its robust specifications, including high-speed performance, low power consumption, and wide supply voltage range, it is well-suited for various electronic applications, from timing circuits to signal conditioning and data communication. Engineers and designers can rely on this device for its efficiency and reliability, making it a valuable component in modern digital circuit designs.
74AHC123AD-Q100J Compare Parts
  • 74AHC123AD-Q100J vs 74AHCT123APW-Q100118
  • 74AHC123AD-Q100J vs 74AHCT123APW,118
  • 74AHC123AD-Q100J vs 74AHCT123APW,112
  • 74AHC123AD-Q100J vs 74AHCT123AD-Q100J
  • 74AHC123AD-Q100J vs 74AHCT123AD,118
  • 74AHC123AD-Q100J vs 74AHCT123AD,118
  • 74AHC123AD-Q100J vs 74AHCT123AD,112
  • 74AHC123AD-Q100J vs 74AHCT123AD,112
  • 74AHC123AD-Q100J vs 74AHCT123ABQ-Q100X
  • 74AHC123AD-Q100J vs 74AHCT123ABQ,115
  • 74AHC123AD-Q100J vs 74AHC123APW-Q100J
  • 74AHC123AD-Q100J vs 74AHC123APW-Q100J
  • 74AHC123AD-Q100J vs 74AHC123APW-Q100118
  • 74AHC123AD-Q100J vs 74AHC123APW,118
  • 74AHC123AD-Q100J vs 74AHC123APW,112
  • 74AHC123AD-Q100J vs 74AHC123AD,118
  • 74AHC123AD-Q100J vs 74AHC123AD,112
  • 74AHC123AD-Q100J vs 74AHC123ABQ-Q100X
  • 74AHC123AD-Q100J vs 74AHC123ABQ,115
  • 74AHC123AD-Q100J vs 74AHCT123AD
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store