74AHC123AD-Q100J
74AHC123AD-Q100J
Active
Description:  IC MULTIVIBRATOR 5.1NS 16SO
Manufacturer:  Nexperia
History Price: $0.48000
In Stock: 13220
74AHC123AD-Q100J vs 74AHCT123APW,112
Manufacturer
Series
Automotive, AEC-Q100, 74AHC
74AHCT
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
5.1 ns
5 ns
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
2 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SO
16-TSSOP