74AHCT123ABQ,115
74AHCT123ABQ,115
Active
Description:  IC MULTIVIBRATOR 5NS 16DHVQFN
Manufacturer:  Nexperia
History Price: $0.60000
In Stock: 17180
74AHCT123ABQ,115 vs 74AHC123APW-Q100118
Series
74AHCT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
No
-
Propagation Delay
5 ns
-
Current - Output High, Low
8mA, 8mA
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-VFQFN Exposed Pad
-
Supplier Device Package
16-DHVQFN (2.5x3.5)
-