74AHCT123ABQ,115
74AHCT123ABQ,115
Active
Description:  IC MULTIVIBRATOR 5NS 16DHVQFN
Manufacturer:  Nexperia
History Price: $0.60000
In Stock: 17180
74AHCT123ABQ,115 Specification
Specification
Part No
74AHCT123ABQ,115
Category
Logic - Multivibrators
Manufacturer
Nexperia
Series
74AHCT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
5 ns
Current - Output High, Low
8mA, 8mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-DHVQFN (2.5x3.5)
74AHCT123ABQ,115 PDF Datasheet
74AHCT123ABQ,115 Related Parts
74AHC123ABQ,115
74AHC123ABQ,115
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123ABQ-Q100X
74AHC123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123AD,112
74AHC123AD,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD,118
74AHC123AD,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD-Q100J
74AHC123AD-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123APW,112
74AHC123APW,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW,118
74AHC123APW,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100118
74AHC123APW-Q100118
NXP Semiconductors
IC MULTIVIBRATOR
74AHC123APW-Q100J
74AHC123APW-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100J
74AHC123APW-Q100J
NXP Semiconductors
NOW NEXPERIA 74AHC123APW-Q100 -
74AHCT123ABQ-Q100X
74AHCT123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHCT123AD,112
74AHCT123AD,112
Nexperia
IC MULTIVIBRATOR 5NS 16SO
74AHCT123ABQ,115 Description
Overview

The Nexperia 74AHCT123ABQ,115 is a dual retriggerable monostable multivibrator with Schmitt-trigger inputs, designed for precise pulse generation and timing applications. It belongs to the 74AHCT logic family, characterized by high speed, low power consumption, and TTL-compatible inputs. This device is widely used in digital timing, pulse stretching, pulse delay, and waveform generation circuits. Its retriggerable nature allows the output pulse width to be extended if a new trigger occurs before the current timing cycle expires, making it highly flexible in timing control.

Key Features

* Dual Monostable Multivibrator: Contains two independent monostable circuits in a single package, enabling dual pulse generation with one IC.
* Retriggerable and Resettable: The pulse width can be extended (retriggered) if a subsequent trigger input is received before the output pulse finishes. Asynchronous reset inputs allow the output to be reset independently of the timing cycle.
* Schmitt-Trigger Inputs: Provide noise immunity and improved signal conditioning on inputs, enabling reliable operation in noisy environments.
* TTL-Compatible Inputs: Compatible with standard 5 V TTL logic levels, facilitating integration with common digital systems.
* High-Speed Operation: Typical propagation delays in the nanosecond range support fast timing applications.
* Wide Operating Voltage Range: Operates at 4.5 V to 5.5 V, standard for 5 V logic systems.
* Low Power Consumption: Typical supply current is low for a high-speed device, aiding in power-sensitive applications.
* Package: Available in a compact SOIC-14 (Small Outline Integrated Circuit) package with a pitch suitable for automated PCB assembly.

Electrical Specifications

* Supply Voltage (VCC): 4.5 V to 5.5 V
* Input Voltage Levels:

* High-level input voltage (VIH): 2.0 V minimum
* Low-level input voltage (VIL): 0.8 V maximum
* Output Voltage Levels:

* High-level output voltage (VOH): 4.4 V minimum at IO = -4 mA
* Low-level output voltage (VOL): 0.4 V maximum at IO = 4 mA
* Propagation Delay Time:

* Typical tPLH/tPHL: approximately 6 ns (input to output)
* Pulse Width Range: Determined by external RC components; can vary from nanoseconds to milliseconds depending on resistor and capacitor values.
* Maximum Input Current: ±20 mA
* Quiescent Supply Current (ICC): Typically 40 μA per multivibrator at 5 V
* Operating Temperature Range: -40°C to +125°C
* Package: SOIC-14 (208 mil body width)

Functional Description

Each monostable multivibrator in the 74AHCT123ABQ,115 produces a single output pulse in response to a triggering edge on the A or B input pins. The pulse width (tW) is defined by an external resistor and capacitor connected to the device. The retriggerable feature allows the output pulse to be extended if the device receives another trigger before the output goes low. The asynchronous clear (reset) inputs allow immediate termination of the output pulse regardless of the timing cycle.

Schmitt-trigger inputs enhance noise immunity by providing hysteresis, which prevents false triggering from slow or noisy input signals. This makes the device suitable for clean pulse generation in environments with variable signal quality.

Applications

* Pulse Stretching and Shaping: Extending narrow pulses to a defined duration for timing and control purposes.
* Timer Circuits: Generating precise time delays in digital logic systems.
* Frequency Division and Timing Control: Used in clock generation and synchronization circuits.
* Debouncing Switch Inputs: Cleaning noisy mechanical switch signals by producing a stable output pulse.
* Signal Conditioning: Filtering and shaping input signals in communication and control systems.
* Digital Logic Circuits: Providing monostable timing functions within larger digital designs.

Advantages

* The device offers excellent timing precision through externally adjustable pulse width.
* Retriggerability and asynchronous reset inputs provide flexibility for complex timing requirements.
* TTL-compatible inputs enable easy interfacing with legacy digital systems.
* Low power consumption minimizes heat dissipation and improves energy efficiency.
* Schmitt-trigger inputs enhance noise immunity for reliable operation in electrically noisy environments.
* Compact SOIC packaging supports high-density PCB layouts and automated manufacturing.

Thermal and Mechanical Characteristics

* Operating Temperature: Industrial range from -40°C to +125°C ensures suitability for automotive and industrial applications.
* Thermal Resistance Junction-to-Ambient (RθJA): Approximately 90 °C/W in standard PCB conditions.
* Package Dimensions: SOIC-14 with a body width of approximately 5.3 mm, suitable for space-constrained designs.

Summary

The Nexperia 74AHCT123ABQ,115 is a dual retriggerable monostable multivibrator offering flexible, precise pulse generation in a compact and efficient package. Its combination of retriggerability, Schmitt-trigger inputs, TTL compatibility, and wide operating temperature range makes it ideal for timing, pulse shaping, and signal conditioning in industrial, automotive, and consumer electronics. Designers benefit from its low power consumption, high-speed operation, and easy integration, enabling reliable and accurate timing functions in complex digital systems.
74AHCT123ABQ,115 Compare Parts
  • 74AHCT123ABQ,115 vs 74AHCT123APW-Q100118
  • 74AHCT123ABQ,115 vs 74AHCT123APW,118
  • 74AHCT123ABQ,115 vs 74AHCT123APW,112
  • 74AHCT123ABQ,115 vs 74AHCT123AD-Q100J
  • 74AHCT123ABQ,115 vs 74AHCT123AD,118
  • 74AHCT123ABQ,115 vs 74AHCT123AD,118
  • 74AHCT123ABQ,115 vs 74AHCT123AD,112
  • 74AHCT123ABQ,115 vs 74AHCT123AD,112
  • 74AHCT123ABQ,115 vs 74AHCT123ABQ-Q100X
  • 74AHCT123ABQ,115 vs 74AHC123APW-Q100J
  • 74AHCT123ABQ,115 vs 74AHC123APW-Q100J
  • 74AHCT123ABQ,115 vs 74AHC123APW-Q100118
  • 74AHCT123ABQ,115 vs 74AHC123APW,118
  • 74AHCT123ABQ,115 vs 74AHC123APW,112
  • 74AHCT123ABQ,115 vs 74AHC123AD-Q100J
  • 74AHCT123ABQ,115 vs 74AHC123AD,118
  • 74AHCT123ABQ,115 vs 74AHC123AD,112
  • 74AHCT123ABQ,115 vs 74AHC123ABQ-Q100X
  • 74AHCT123ABQ,115 vs 74AHC123ABQ,115
  • 74AHCT123ABQ,115 vs 74AHCT123AD
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store