74F841SCX
74F841SCX
Active
Description:  BUS DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F841SCX Datasheet
History Price: $0.63000
In Stock: 40000
74F841SCX vs 74FCT573PC
Series
74F
74FCT
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
10:10
8:8
Output Type
Tri-State
Tri-State, Non-Inverted
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
5ns
9ns @ 5V, 50pF
Current - Output High, Low
24mA
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOP
20-PDIP