74F841SCX
74F841SCX
Active
Description:  BUS DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F841SCX Datasheet
History Price: $0.63000
In Stock: 40000
74F841SCX Specification
Specification
Part No
74F841SCX
Category
Logic - Latches
Manufacturer
Fairchild Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
10:10
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
5ns
Current - Output High, Low
24mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOP
74F841SCX PDF Datasheet
74F841SCX Related Parts
74F373DC
74F373DC
National Semiconductor
BUS DRIVER
74F373LC
74F373LC
National Semiconductor
BUS DRIVER
74F373MSA
74F373MSA
Fairchild Semiconductor
BUS DRIVER
74F373MSA
74F373MSA
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373MSAX
74F373MSAX
Fairchild Semiconductor
BUS DRIVER
74F373MSAX
74F373MSAX
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373PC
74F373PC
Fairchild Semiconductor
BUS DRIVER
74F373PC
74F373PC
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1 FUN
74F373PC
74F373PC
onsemi
IC LATCH TRANSPARENT OCT 20-DIP
74F373SC
74F373SC
Fairchild Semiconductor
BUS DRIVER
74F373SC
74F373SC
onsemi
IC LATCH TRANSPARENT OCT 20-SOIC
74F373SCX
74F373SCX
Fairchild Semiconductor
BUS DRIVER
74F841SCX Description
The Fairchild Semiconductor 74F841SCX is a high-speed, low-power, 8-bit binary to BCD (Binary-Coded Decimal) converter. This device is part of the 74F series of logic devices, which are known for their high performance and reliability in digital applications. The 74F841SCX is designed to facilitate the conversion of binary numbers into their BCD equivalents, making it particularly useful in applications that require decimal representation of binary data.

## Overview

The 74F841SCX operates by taking an 8-bit binary input and converting it into a 4-bit BCD output. This functionality is essential in various digital systems where binary data needs to be displayed or processed in a decimal format, such as in digital clocks, calculators, and other electronic devices that require human-readable output. The device is designed to operate at high speeds while consuming minimal power, making it suitable for a wide range of applications.

## Key Specifications

1. Device Type: 8-bit Binary to BCD Converter
2. Supply Voltage (V_CC): 4.5V to 5.5V
3. Input Voltage Levels:
- High Level (V_IH): Minimum 2.0V
- Low Level (V_IL): Maximum 0.8V
4. Output Voltage Levels:
- High Level (V_OH): Minimum V_CC - 0.2V
- Low Level (V_OL): Maximum 0.4V
5. Maximum Input Current (I_I): ±1 µA (at V_CC = 5V)
6. Maximum Output Current (I_O): ±6 mA
7. Propagation Delay (t_PD): Typically 5 ns (at V_CC = 5V)
8. Operating Temperature Range: -40°C to +85°C
9. Package Type: SOIC-16 (Small Outline Integrated Circuit)
10. Pin Count: 16 pins

## Features

- High-Speed Operation: The 74F841SCX is designed for high-speed performance, with a typical propagation delay of just 5 ns, making it suitable for fast digital circuits.
- Low Power Consumption: The device operates with low power requirements, which is essential for battery-powered and energy-efficient applications.
- Wide Supply Voltage Range: The ability to operate within a supply voltage range of 4.5V to 5.5V provides flexibility in various circuit designs.
- Robust Logic Levels: The defined input and output voltage levels ensure reliable operation in different logic environments, making it compatible with other TTL and CMOS devices.
- Compact Package: The SOIC-16 package allows for easy integration into printed circuit boards (PCBs) while saving space.

## Applications

The 74F841SCX is suitable for a variety of applications, including but not limited to:

- Digital Clocks: Used in digital clock circuits to convert binary time data into a decimal format for display.
- Calculators: Essential in calculators for converting binary inputs into BCD for arithmetic operations and display.
- Data Acquisition Systems: Employed in systems that require conversion of binary data to BCD for processing and output.
- Embedded Systems: Utilized in microcontroller-based applications where binary data needs to be represented in a human-readable decimal format.

## Conclusion

The Fairchild Semiconductor 74F841SCX is a versatile and efficient 8-bit binary to BCD converter that meets the demands of modern digital applications. With its high-speed operation, low power consumption, and robust performance characteristics, it is an excellent choice for engineers and designers looking to implement binary to decimal conversion in their projects. Its compact SOIC-16 package and wide operating temperature range further enhance its applicability across various industries, including consumer electronics, industrial automation, and embedded systems. The 74F841SCX stands out as a reliable component in the realm of digital logic, contributing to the development of efficient and user-friendly electronic devices.
74F841SCX Compare Parts
  • 74F841SCX vs 74FCT843BSC
  • 74F841SCX vs 74FCT841BSPC
  • 74F841SCX vs 74FCT841BSCX
  • 74F841SCX vs 74FCT841BSC
  • 74F841SCX vs 74FCT841ASPC
  • 74F841SCX vs 74FCT573SC
  • 74F841SCX vs 74FCT573PC
  • 74F841SCX vs 74FCT573CTSOG8
  • 74F841SCX vs 74FCT573CTSOG
  • 74F841SCX vs 74FCT573CTQG8
  • 74F841SCX vs 74FCT573CTQG
  • 74F841SCX vs 74FCT573ATSOG8
  • 74F841SCX vs 74FCT573ATSOG
  • 74F841SCX vs 74FCT573ATQG8
  • 74F841SCX vs 74FCT573ATQG
  • 74F841SCX vs 74FCT573ASCX
  • 74F841SCX vs 74FCT573ASC
  • 74F841SCX vs 74FCT573APC
  • 74F841SCX vs 74FCT563PC
  • 74F841SCX vs 74FCT373SC
  • 74F841SCX vs 74FCT373PC
  • 74F841SCX vs 74FCT373CTSOG8
  • 74F841SCX vs 74FCT373CTSOG
  • 74F841SCX vs 74FCT373CTQG8
  • 74F841SCX vs 74FCT373CTQG
  • 74F841SCX vs 74FCT373CTPYG8
  • 74F841SCX vs 74FCT373CTPYG
  • 74F841SCX vs 74FCT373ATSOG8
  • 74F841SCX vs 74FCT373ATSOG
  • 74F841SCX vs 74FCT373ATQG8
  • 74F841SCX vs 74FCT373ATQG
  • 74F841SCX vs 74FCT373ATPYG8
  • 74F841SCX vs 74FCT373ATPYG
  • 74F841SCX vs 74FCT373ASCX
  • 74F841SCX vs 74FCT373ASC
  • 74F841SCX vs 74FCT373APC
  • 74F841SCX vs 74FCT3573QG8
  • 74F841SCX vs 74FCT3573QG
  • 74F841SCX vs 74FCT3573AQG8
  • 74F841SCX vs 74FCT3573AQG
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description