Function
Set(Preset) and Reset
Set(Preset) and Reset
Output Type
Complementary
Complementary
Number of Bits per Element
1
1
Clock Frequency
40 MHz
59 MHz
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
44ns @ 4.5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
-
4mA, 4mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Quiescent (Iq)
76 mA
40 μA
Input Capacitance
-
3.5 pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SSOP
Package / Case
14-DIP (0.300", 7.62mm)
14-SSOP (0.209", 5.30mm Width)