74H108PC
74H108PC
Active
Description:  J-K FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   74H108PC Datasheet
History Price: $2.27000
In Stock: 22000
74H108PC Specification
Specification
Part No
74H108PC
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
74H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
40 MHz
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
Trigger Type
Negative Edge
Current - Output High, Low
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Iq)
76 mA
Input Capacitance
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
74H108PC PDF Datasheet
74H108PC Related Parts
74H106PC
74H106PC
Rochester Electronics
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
74H74DC
74H74DC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74H74PC
74H74PC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74HC107D,652
74HC107D,652
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,652
74HC107D,652
NXP Semiconductors
IC JK TYPE NEG TRG DUAL 14SOIC
74HC107D,653
74HC107D,653
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,653
74HC107D,653
NXP Semiconductors
IC DUAL JK F-F NEG-EDGE 14-SOIC
74HC107D-Q100J
74HC107D-Q100J
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107DB,112
74HC107DB,112
NXP Semiconductors
IC FF JK-TYPE DUAL 1BIT 14SSOP
74HC107DB,112
74HC107DB,112
Nexperia
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,112-NXP
74HC107DB,112-NXP
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,118
74HC107DB,118
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74H108PC Description
The National Semiconductor 74H108PC is a dual J-K flip-flop integrated circuit that is part of the 74H series of digital logic devices. This device is designed for use in various digital applications, including data storage, frequency division, and state machine implementations. The 74H108PC is known for its high-speed operation and versatility, making it suitable for a wide range of electronic designs.

## Key Specifications:

1. Type: Dual J-K Flip-Flop
2. Package: 14-pin Dual In-Line Package (DIP)
3. Supply Voltage (V_CC): 4.5V to 5.5V
4. Input Voltage (V_I): 0V to V_CC
5. Output Voltage (V_OH): V_CC - 0.1V (high state)
6. Output Current (I_O): ±25 mA
7. Propagation Delay (t_PD): Typically 15 ns at V_CC = 5V
8. Maximum Clock Frequency: Up to 25 MHz
9. Power Dissipation: Typically 1 mW at V_CC = 5V
10. Temperature Range: Commercial grade, 0°C to 70°C

## Features:

- Dual Functionality: The 74H108PC contains two independent J-K flip-flops, allowing for versatile applications in digital circuits.
- Edge-Triggered Operation: The flip-flops are edge-triggered, meaning they respond to changes in the clock signal, providing reliable state
74H108PC Compare Parts
  • 74H108PC vs 74HCT74PW-Q100,118
  • 74H108PC vs 74HCT74PW,118
  • 74H108PC vs 74HCT74PW,118
  • 74H108PC vs 74HCT74PW,112
  • 74H108PC vs 74HCT74PW,112
  • 74H108PC vs 74HCT74PW,112
  • 74H108PC vs 74HCT74PW,112
  • 74H108PC vs 74HCT74N,652
  • 74H108PC vs 74HCT74DB,118-NXP
  • 74H108PC vs 74HCT74DB,118
  • 74H108PC vs 74HCT74DB,118
  • 74H108PC vs 74HCT74DB,112-NEX
  • 74H108PC vs 74HCT74DB,112
  • 74H108PC vs 74HCT74DB,112
  • 74H108PC vs 74HCT74DB,112
  • 74H108PC vs 74HCT74DB,112
  • 74H108PC vs 74HCT74D/C118
  • 74H108PC vs 74HCT74D-Q100,118
  • 74H108PC vs 74HCT74D,653
  • 74H108PC vs 74HCT74D,653
  • 74H108PC vs 74HCT74D,653
  • 74H108PC vs 74HCT74D,652
  • 74H108PC vs 74HCT74D,652
  • 74H108PC vs 74HCT74BZZ
  • 74H108PC vs 74HCT74BQ-Q100115
  • 74H108PC vs 74HCT74BQ-Q100,115
  • 74H108PC vs 74HCT74BQ,115
  • 74H108PC vs 74HCT74BQ,115
  • 74H108PC vs 74HCT7273N,112
  • 74H108PC vs 74HCT7273D,118
  • 74H108PC vs 74HCT7273D,112
  • 74H108PC vs 74HCT574PW/C1118
  • 74H108PC vs 74HCT574PW/AUJ
  • 74H108PC vs 74HCT574PW-Q100118
  • 74H108PC vs 74HCT574PW-Q100,11
  • 74H108PC vs 74HCT574PW,118
  • 74H108PC vs 74HCT574PW,112
  • 74H108PC vs 74HCT574PW,112
  • 74H108PC vs 74HCT574N,652
  • 74H108PC vs 74HCT574FP-E
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.