74HC85FP-E
74HC85FP-E
Active
Description:  4-BIT MAGNITUDE COMPARATOR
Manufacturer:  Renesas Electronics
Datasheet:   74HC85FP-E Datasheet
History Price: $1.23000
In Stock: 44800
74HC85FP-E vs 74HCT688N,652
Series
74HC
74HCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Magnitude Comparator
Identity Comparator
Number of Bits
4
8
Output
Active High
Active Low
Output Function
AB
A=B
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
34ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-DIP
Mounting Type
-
Through Hole