Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Renesas Electronics 74HCT688FPEL-E
74HCT688FPEL-E
Active
Logic - Comparators
Description:
8-BIT MAGNITUDE COMPARATOR
Manufacturer:
Renesas Electronics
Datasheet:
74HCT688FPEL-E Datasheet
History Price: $1.26000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HCT688FPEL-E vs 74HC688P-E
Part No
74HCT688FPEL-E
74HC688P-E
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
74HCT
74HC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Output High, Low
4mA, 4mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
29ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
-
-
Supplier Device Package
-
-
Mounting Type
-
-