Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Renesas Electronics 74HCT688FPEL-E
74HCT688FPEL-E
Active
Logic - Comparators
Description:
8-BIT MAGNITUDE COMPARATOR
Manufacturer:
Renesas Electronics
Datasheet:
74HCT688FPEL-E Datasheet
History Price: $1.26000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HCT688FPEL-E Specification
Specification
Part No
74HCT688FPEL-E
Category
Logic - Comparators
Manufacturer
Renesas Electronics
Series
74HCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
Max Propagation Delay @ V, Max CL
34ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
-
Supplier Device Package
-
Mounting Type
-
74HCT688FPEL-E Related Parts
74HC677NT
Rochester Electronics
16 BIT COMPARATOR W/ENABLE
74HC682P-E
Renesas Electronics
74HC682 8 BIT MAGNITUDE COMPARAT
74HC688D,652
Nexperia
IC COMPARATOR MAGNITUDE 20SOIC
74HC688D,652
NXP Semiconductors
IC COMPARATOR MAGNITUDE 20SOIC
74HC688D,653
Nexperia
IC COMPARATOR MAGNITUDE 20SOIC
74HC688DB,112
Nexperia
IC COMPARATOR MAGNITUDE 20SSOP
74HC688DB,118
Nexperia
IC COMPARATOR MAGNITUDE 20SSOP
74HC688DB118
NXP Semiconductors
NOW NEXPERIA 74HC688DB IDENTITY
74HC688N,652
NXP Semiconductors
IC COMPARATOR MAGNITUDE 8B 20DIP
74HC688P-E
Renesas Electronics
8-BIT MAGNITUDE COMPARATOR
74HC688PW,112
Nexperia
IC COMPARATOR MAGNITUDE 20TSSOP
74HC688PW,112
NXP Semiconductors
IC COMPARATOR MAGNITUDE 20TSSOP
74HCT688FPEL-E Compare Parts
74HCT688FPEL-E vs 74HCT85N,652
74HCT688FPEL-E vs 74HCT85DB,118
74HCT688FPEL-E vs 74HCT85DB,112
74HCT688FPEL-E vs 74HCT85DB,112
74HCT688FPEL-E vs 74HCT85D,653
74HCT688FPEL-E vs 74HCT85D,653
74HCT688FPEL-E vs 74HCT85D,652
74HCT688FPEL-E vs 74HCT85D,652
74HCT688FPEL-E vs 74HCT688PW,118
74HCT688FPEL-E vs 74HCT688PW,112
74HCT688FPEL-E vs 74HCT688N,652
74HCT688FPEL-E vs 74HCT688DB,118
74HCT688FPEL-E vs 74HCT688DB,112
74HCT688FPEL-E vs 74HCT688D,653
74HCT688FPEL-E vs 74HCT688D,652
74HCT688FPEL-E vs 74HC85PW,118
74HCT688FPEL-E vs 74HC85PW,112
74HCT688FPEL-E vs 74HC85PW,112
74HCT688FPEL-E vs 74HC85N,652
74HCT688FPEL-E vs 74HC85FP-E
74HCT688FPEL-E vs 74HC85DB,118
74HCT688FPEL-E vs 74HC85DB,118
74HCT688FPEL-E vs 74HC85DB,118
74HCT688FPEL-E vs 74HC85DB,118
74HCT688FPEL-E vs 74HC85DB,112
74HCT688FPEL-E vs 74HC85DB,112
74HCT688FPEL-E vs 74HC85D,653
74HCT688FPEL-E vs 74HC85D,653
74HCT688FPEL-E vs 74HC85D,652
74HCT688FPEL-E vs 74HC85D,652
74HCT688FPEL-E vs 74HC688PW,118
74HCT688FPEL-E vs 74HC688PW,118
74HCT688FPEL-E vs 74HC688PW,112
74HCT688FPEL-E vs 74HC688PW,112
74HCT688FPEL-E vs 74HC688P-E
74HCT688FPEL-E vs 74HC688N,652
74HCT688FPEL-E vs 74HC688DB118
74HCT688FPEL-E vs 74HC688DB,118
74HCT688FPEL-E vs 74HC688DB,112
74HCT688FPEL-E vs 74HC688D,653
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.