74LVQ151SC
74LVQ151SC
Obsolete
Description:  IC MULTIPLEXER 1 X 8:1 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVQ151SC Datasheet
History Price: $0.34000
In Stock: 49600
74LVQ151SC vs 74LVQ151SCX
Series
74LVQ
74LVQ
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer
Circuit
1 x 8:1
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
12mA, 12mA
12mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC