74LVQ151SCX
74LVQ151SCX
Obsolete
Description:  IC MULTIPLEXER 1 X 8:1 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVQ151SCX Datasheet
History Price: $0.31000
In Stock: 32400
74LVQ151SCX Specification
Specification
Part No
74LVQ151SCX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
74LVQ
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 8:1
Independent Circuits
1
Current - Output High, Low
12mA, 12mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
74LVQ151SCX PDF Datasheet
74LVQ151SCX Related Parts
74LCX138BQX
74LCX138BQX
onsemi
IC DECODER/DEMUX 1X3:8 16DQFN
74LCX138FT
74LCX138FT
Toshiba Semiconductor
IC DECODER/DEMUX 1X3:8 16TSSOPB
74LCX138M
74LCX138M
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138MTC
74LCX138MTC
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MTCX
74LCX138MTCX
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MX
74LCX138MX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138SJ
74LCX138SJ
Fairchild Semiconductor
DECODER/DRIVER, LVC/LCX/Z SERIES
74LCX138SJ
74LCX138SJ
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138SJX
74LCX138SJX
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138SJX
74LCX138SJX
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138TTR
74LCX138TTR
STMicroelectronics
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX139MTR
74LCX139MTR
STMicroelectronics
IC DECODER/DEMUX 1 X 2:4 16SO
74LVQ151SCX Compare Parts
  • 74LVQ151SCX vs 74LVX238TTR
  • 74LVQ151SCX vs 74LVX238MTR
  • 74LVQ151SCX vs 74LVX157SJX
  • 74LVQ151SCX vs 74LVX157SJ
  • 74LVQ151SCX vs 74LVX157SJ
  • 74LVQ151SCX vs 74LVX157MX
  • 74LVQ151SCX vs 74LVX157MX
  • 74LVQ151SCX vs 74LVX157MTR
  • 74LVQ151SCX vs 74LVX157MTCX
  • 74LVQ151SCX vs 74LVX157MTC
  • 74LVQ151SCX vs 74LVX157MTC
  • 74LVQ151SCX vs 74LVX157M
  • 74LVQ151SCX vs 74LVX157M
  • 74LVQ151SCX vs 74LVX139TTR
  • 74LVQ151SCX vs 74LVX139MTR
  • 74LVQ151SCX vs 74LVX138SJX
  • 74LVQ151SCX vs 74LVX138SJX
  • 74LVQ151SCX vs 74LVX138SJ
  • 74LVQ151SCX vs 74LVX138SJ
  • 74LVQ151SCX vs 74LVX138MX
  • 74LVQ151SCX vs 74LVX138MX
  • 74LVQ151SCX vs 74LVX138MTR
  • 74LVQ151SCX vs 74LVX138MTCX
  • 74LVQ151SCX vs 74LVX138MTC
  • 74LVQ151SCX vs 74LVX138MTC
  • 74LVQ151SCX vs 74LVX138M
  • 74LVQ151SCX vs 74LVX138M
  • 74LVQ151SCX vs 74LVQ4066TTR
  • 74LVQ151SCX vs 74LVQ4066MTR
  • 74LVQ151SCX vs 74LVQ157TTR
  • 74LVQ151SCX vs 74LVQ157SJX
  • 74LVQ151SCX vs 74LVQ157SJ
  • 74LVQ151SCX vs 74LVQ157SJ
  • 74LVQ151SCX vs 74LVQ157SCX
  • 74LVQ151SCX vs 74LVQ157SC
  • 74LVQ151SCX vs 74LVQ157SC
  • 74LVQ151SCX vs 74LVQ157MTR
  • 74LVQ151SCX vs 74LVQ151SJX
  • 74LVQ151SCX vs 74LVQ151SJ
  • 74LVQ151SCX vs 74LVQ151SC
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.