☰
77052012C
77052012C
Active
Description:  IC SWITCH SP8TX2 1KOHM 20LCC
Manufacturer:  Maxim Integrated
Datasheet:   77052012C Datasheet
History Price: $91.96000
In Stock: 8680
77052012C vs 77052012X
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Circuit
SP8T - Open/Closed
-
Multiplexer/Demultiplexer Circuit
8:1
-
Number of Circuits
2
-
On-State Resistance (Max)
1kOhm
-
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
44V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
-
Current - Leakage (IS(off)) (Max)
50nA
-
Crosstalk
-50dB @ 200kHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
20-LCC (J-Lead)
Supplier Device Package
20-LCC (8.9x8.9)
20-PLCC (9x9)