☰
77052012C
77052012C
Active
Description:  IC SWITCH SP8TX2 1KOHM 20LCC
Manufacturer:  Maxim Integrated
Datasheet:   77052012C Datasheet
History Price: $91.96000
In Stock: 8680
77052012C Specification
Specification
Part No
77052012C
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP8T - Open/Closed
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
2
On-State Resistance (Max)
1kOhm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
44V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
50nA
Crosstalk
-50dB @ 200kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-LCC
Supplier Device Package
20-LCC (8.9x8.9)
77052012C PDF Datasheet
77052012C Related Parts
77052012X
77052012X
Analog Devices
IC MUX 20PLCC
7705201EA
7705201EA
Maxim Integrated
IC SWITCH 16CDIP
7705201EX
7705201EX
Analog Devices
IC MUX 16CERDIP
7705301EA
7705301EA
Maxim Integrated
IC SW SPST-NCX4 175OHM 16CDIP
77053022A
77053022A
Maxim Integrated
IC ANLG SW QUAD SPST 20CLCC
7705302EA
7705302EA
Maxim Integrated
IC SWITCH SPST-NCX4 50OHM 16CDIP
77053012A
77053012A
Vishay
IC SWITCH SPST-NCX4 175OHM 20LCC
7705301XC
7705301XC
Maxim Integrated
IC SW SPSTX4 250OHM 16CFLATPACK
77052012C Compare Parts
  • 77052012C vs 77053022A
  • 77052012C vs 7705301EA
  • 77052012C vs 7705201EX
  • 77052012C vs 7705201EA
  • 77052012C vs 77052012X
  • 77052012C vs 7705301XC
  • 77052012C vs 77053012A
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object